TPS40140RHHR -- INTEGRATED CIRCUITS (ICS) - POWER MANAGEMENT (PMIC) - DC DC SWITCHING CONTROLLERS
Texas Instruments
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
TPS40140RHHR
Description
IC REG CTRLR BUCK 36QFN
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC REG CTRLR BUCK 36QFN
Suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
TPS40140RHHR
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
TPS40140RHHR |
|
Product Name
|
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
RS232
Device Type
Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Driver, Converter
Features
RoHS
View Details
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Device Type
CardBus Controller
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
28-VFQFN Exposed Pad
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details