Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS43061RTET

Description
Switching Controller, Current-mode, 20A, 1000kHz Switching Freq-Max, PQCC16
Request a Quote Datasheet
Description
Switching Controller, Current-mode, 20A, 1000kHz Switching Freq-Max, PQCC16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TPS43061RTET - Rochester Electronics
Newburyport, MA, United States
Switching Controller, Current-mode, 20A, 1000kHz Switching Freq-Max, PQCC16

Switching Controller, Current-mode, 20A, 1000kHz Switching Freq-Max, PQCC16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - TPS43061RTET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
TPS43061RTET
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS43061RTET
IC REG CTRLR BOOST 16WQFN

IC REG CTRLR BOOST 16WQFN

Supplier's Site
Dc/dc Cntrl, 38V, 1Mhz, 5.5V, 16Wqfn; Supply Voltage Min Texas Instruments - 28AH5854 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Cntrl, 38V, 1Mhz, 5.5V, 16Wqfn; Supply Voltage Min Texas Instruments
28AH5854
Dc/dc Cntrl, 38V, 1Mhz, 5.5V, 16Wqfn; Supply Voltage Min Texas Instruments 28AH5854
DC/DC CNTRL, 38V, 1MHZ, 5.5V, 16WQFN; Supply Voltage Min:4.5V; Supply Voltage Max:38V; No. of Outputs:1 Output; Duty Cycle (%):95%; Controller IC Case Style:WQFN; No. of Pins:16Pins; Switching Frequency:1MHz; Topology:Synchronous RoHS Compliant: Yes

DC/DC CNTRL, 38V, 1MHZ, 5.5V, 16WQFN; Supply Voltage Min:4.5V; Supply Voltage Max:38V; No. of Outputs:1 Output; Duty Cycle (%):95%; Controller IC Case Style:WQFN; No. of Pins:16Pins; Switching Frequency:1MHz; Topology:Synchronous RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TPS43061RTET TPS43061RTET 28AH5854
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Dc/dc Cntrl, 38V, 1Mhz, 5.5V, 16Wqfn; Supply Voltage Min Texas Instruments
Features RoHS RoHS
Package Type WQFN16
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Interface module - 289-558 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26LS32BDC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers