Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers TPS2390DGK

Description
Manufacturer: Unitrode Win Source Part Number: 1320401-TPS2390DGK Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers Packaging: Bulk Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: -48V Standard Package: 1 Mounting: Surface Mount Current - Supply: 700 µA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Voltage - Supply: -80V ~ -36V Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 76 HTSUS: 8542.39.0001 Other Part Number: 2156-TPS2390DGK,TEXU NITPS2390DGK Base Product Number: TPS2390
Request a Quote Datasheet
Description
Manufacturer: Unitrode Win Source Part Number: 1320401-TPS2390DGK Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers Packaging: Bulk Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: -48V Standard Package: 1 Mounting: Surface Mount Current - Supply: 700 µA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Voltage - Supply: -80V ~ -36V Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 76 HTSUS: 8542.39.0001 Other Part Number: 2156-TPS2390DGK,TEXU NITPS2390DGK Base Product Number: TPS2390
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers - 1320401-TPS2390DGK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
1320401-TPS2390DGK
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers 1320401-TPS2390DGK
Manufacturer: Unitrode Win Source Part Number: 1320401-TPS2390DGK Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers Packaging: Bulk Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: -48V Standard Package: 1 Mounting: Surface Mount Current - Supply: 700 µA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Voltage - Supply: -80V ~ -36V Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 76 HTSUS: 8542.39.0001 Other Part Number: 2156-TPS2390DGK,TEXU NITPS2390DGK Base Product Number: TPS2390

Manufacturer: Unitrode
Win Source Part Number: 1320401-TPS2390DGK
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers
Packaging: Bulk
Type: Hot Swap Controller
Features: Latched Fault, UVLO
Applications: -48V
Standard Package: 1
Mounting: Surface Mount
Current - Supply: 700 µA
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Voltage - Supply: -80V ~ -36V
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 76
HTSUS: 8542.39.0001
Other Part Number: 2156-TPS2390DGK,TEXUNITPS2390DGK
Base Product Number: TPS2390

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers - TPS2390DGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
TPS2390DGK
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers TPS2390DGK
IC HOT SWAP CTRLR -48V 8VSSOP

IC HOT SWAP CTRLR -48V 8VSSOP

Supplier's Site
Hot Swap Controllers - TPS2390DGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Hot Swap Controllers
TPS2390DGK
Hot Swap Controllers TPS2390DGK
Hot Swap Controller 1 Channel -48V 8-VSSOP

Hot Swap Controller 1 Channel -48V 8-VSSOP

Buy Now Datasheet
Hot Swap Controllers - TPS2390DGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Hot Swap Controllers
TPS2390DGK
Hot Swap Controllers TPS2390DGK
Hot Swap Controller 1 Channel -48V 8-VSSOP

Hot Swap Controller 1 Channel -48V 8-VSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1320401-TPS2390DGK TPS2390DGK TPS2390DGK
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Hot Swap Controllers
Supply Voltage Other; -80V ~ -36V Other Other; -80V ~ -36V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1826882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 13.5 v
Package Type V-dfn3030
View Details
 - 74ABT126D,602 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO14
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260800-SI32174-C-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers