IC HOT SWAP CTRLR GP 24VQFN
Hot Swap Controller, OR Controller 1 Channel General Purpose 24-VQFN (4x4)
IC HOT SWAP CTRLR GP 24VQFN
HOT SWAP/ORING CTRL, 18V, VQFN-24; Supply Voltage Min:2.5V; Supply Voltage Max:18V; IC Case / Package:VQFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TPS24741RGET | TPS24741RGET | TPS24741RGET | 51Y5687 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers | Hot Swap Controllers | PMIC - Hot Swap Controllers | Hot Swap/oring Ctrl, 18V, Vqfn-24; Supply Voltage Min Texas Instruments |
| Device Type | CardBus Controller | CardBus Controller | CardBus Controller | |
| Supply Voltage | Other | 1.8V; Other; 2.5V ~ 18V | Other; 2.5V | |
| Features | RoHS | RoHS |