Texas Instruments Standard Linear and Logic Current Mode PWM Controller 5V to 260V 400mA 10-Pin VSON EP T/R TPS40210DRCR

Description
Current Mode PWM Controller 5V to 260V 400mA 10-Pin VSON EP T/R
Description
Current Mode PWM Controller 5V to 260V 400mA 10-Pin VSON EP T/R

Suppliers

Company
Product
Description
Supplier Links
Current Mode PWM Controller 5V to 260V 400mA 10-Pin VSON EP T/R - 815-TPS40210DRCR - Utmel Electronic Limited
Hong Kong, China
Current Mode PWM Controller 5V to 260V 400mA 10-Pin VSON EP T/R
815-TPS40210DRCR
Current Mode PWM Controller 5V to 260V 400mA 10-Pin VSON EP T/R 815-TPS40210DRCR
Current Mode PWM Controller 5V to 260V 400mA 10-Pin VSON EP T/R

Current Mode PWM Controller 5V to 260V 400mA 10-Pin VSON EP T/R

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - TPS40210DRCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
TPS40210DRCR
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS40210DRCR
IC REG CTRLR MULT TOPOLOGY 10SON

IC REG CTRLR MULT TOPOLOGY 10SON

Supplier's Site
Dc/dc Ctrl, Boost, 300Khz, Vson-10; Supply Voltage Min Texas Instruments - 27AJ0485 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Boost, 300Khz, Vson-10; Supply Voltage Min Texas Instruments
27AJ0485
Dc/dc Ctrl, Boost, 300Khz, Vson-10; Supply Voltage Min Texas Instruments 27AJ0485
DC/DC CTRL, BOOST, 300KHZ, VSON-10; Supply Voltage Min:4.5V; Supply Voltage Max:52V; No. of Outputs:1 Output; Duty Cycle (%):95%; Controller IC Case Style:VSON; No. of Pins:10Pins; Switching Frequency:300kHz; Topology:Boost (Step RoHS Compliant: Yes

DC/DC CTRL, BOOST, 300KHZ, VSON-10; Supply Voltage Min:4.5V; Supply Voltage Max:52V; No. of Outputs:1 Output; Duty Cycle (%):95%; Controller IC Case Style:VSON; No. of Pins:10Pins; Switching Frequency:300kHz; Topology:Boost (Step RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 815-TPS40210DRCR TPS40210DRCR 27AJ0485
Product Name Current Mode PWM Controller 5V to 260V 400mA 10-Pin VSON EP T/R Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Dc/dc Ctrl, Boost, 300Khz, Vson-10; Supply Voltage Min Texas Instruments
Device Type CardBus Controller CardBus Controller
Features RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 1220367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 6 v
Package Type Sot-25
View Details
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301M2A - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details