Littelfuse, Inc. Overvoltage Protection - SIDACtor® Protection Thyristors - Series: CR - CR1500SC CR1500SC

Description
THIS PRODUCT IS OBSOLETE
Request a Quote Datasheet
Description
THIS PRODUCT IS OBSOLETE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: CR - CR1500SC - CR1500SC - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: CR - CR1500SC
CR1500SC
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: CR - CR1500SC CR1500SC
THIS PRODUCT IS OBSOLETE

THIS PRODUCT IS OBSOLETE

Supplier's Site Datasheet
TVS - TVS - Thyristors - CR1500SC - 915753-CR1500SC - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - CR1500SC
915753-CR1500SC
TVS - TVS - Thyristors - CR1500SC 915753-CR1500SC
Manufacturer: Littelfuse Inc. Win Source Part Number: 915753-CR1500SC Features: 140V Off-State 250 A Ipp TVS Thyristor DO-214AA, SMB Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Other Part Number: CR1500SCTR, CR1500SCCT

Manufacturer: Littelfuse Inc.
Win Source Part Number: 915753-CR1500SC
Features: 140V Off-State 250 A Ipp TVS Thyristor DO-214AA, SMB
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: CR1500SCTR, CR1500SCCT

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics
Product Category Thyristors Thyristors
Product Number CR1500SC 915753-CR1500SC
Product Name Overvoltage Protection - SIDACtor® Protection Thyristors - Series: CR - CR1500SC TVS - TVS - Thyristors - CR1500SC
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - AC16FGM-AZ - 909180-AC16FGM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - STT5000N18P110XPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1800 volts
View Details
2 suppliers
Thyristors - 4682353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B633-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details