Littelfuse, Inc. Scr Thyristor; Peak Repetitive Off State Voltage Littelfuse D4020L52TP

Description
SCR THYRISTOR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:-; Average On State Current:12.7A; On State RMS Current:20A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Repetitive Surge Current:255A RoHS Compliant: Yes
Datasheet
Description
SCR THYRISTOR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:-; Average On State Current:12.7A; On State RMS Current:20A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Repetitive Surge Current:255A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor; Peak Repetitive Off State Voltage Littelfuse - 71J0633 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor; Peak Repetitive Off State Voltage Littelfuse
71J0633
Scr Thyristor; Peak Repetitive Off State Voltage Littelfuse 71J0633
SCR THYRISTOR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:-; Average On State Current:12.7A; On State RMS Current:20A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Repetitive Surge Current:255A RoHS Compliant: Yes

SCR THYRISTOR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:-; Average On State Current:12.7A; On State RMS Current:20A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Repetitive Surge Current:255A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 71J0633
Product Name Scr Thyristor; Peak Repetitive Off State Voltage Littelfuse
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2104945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Pin Count 7
Standards and Certifications RoHS
View Details
B-2 and B-2T Series SCR/Diode Module - B662SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8PM-12LA-A8 - 913122-BCR8PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - DD220N22SHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 2200 volts
View Details