Littelfuse, Inc. Overvoltage Protection - SIDACtor® Protection Thyristors - Series: CR - CR0300SC CR0300SC

Description
THIS PRODUCT IS OBSOLETE
Request a Quote Datasheet
Description
THIS PRODUCT IS OBSOLETE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: CR - CR0300SC - CR0300SC - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: CR - CR0300SC
CR0300SC
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: CR - CR0300SC CR0300SC
THIS PRODUCT IS OBSOLETE

THIS PRODUCT IS OBSOLETE

Supplier's Site Datasheet
TVS - TVS - Thyristors - CR0300SC - 915728-CR0300SC - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - CR0300SC
915728-CR0300SC
TVS - TVS - Thyristors - CR0300SC 915728-CR0300SC
Manufacturer: Littelfuse Inc. Win Source Part Number: 915728-CR0300SC Features: 25V Off-State 250 A Ipp TVS Thyristor DO-214AA, SMB Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Other Part Number: CR0300SCCT, CR0300SCTR, CR0300SCDKR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 915728-CR0300SC
Features: 25V Off-State 250 A Ipp TVS Thyristor DO-214AA, SMB
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: CR0300SCCT, CR0300SCTR, CR0300SCDKR

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics
Product Category Thyristors Thyristors
Product Number CR0300SC 915728-CR0300SC
Product Name Overvoltage Protection - SIDACtor® Protection Thyristors - Series: CR - CR0300SC TVS - TVS - Thyristors - CR0300SC
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - MAC12HCDG - 880930-MAC12HCDG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Scr Thyristor, 2.2Kv, 700A Rohs Compliant Infineon - 42AH2081 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Thyristors - 9056043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details