Littelfuse, Inc. Battrax® Dual Positive/Negative SLIC Protector B3204UCL

Description
This Battrax® device protects SLICs that use both a positive and negative ring voltage. It limits transient voltages with rise times of 100ÂV/µs to Vref ±10 V.Littelfuse's six-pin Battrax® devices are constructed using four SCRs and four gate diodes. The SCRs conduct when a voltage that is more negative than -Vref (and/or more positive than +Vref) is applied to the cathode (Pins 1 and 3) of the SCR. During conduction, the SCRs appear as a low-resistive path which forces all transients to be shorted to ground.Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. IPP ratings assume a VREF = ±48 V. VDRM is measured at IDRM. VS is measured at 100 V/µs. Off-state capacitance is measured at 1MHz with a 2 V bias and is a typical value. "UC"product is approximately 2x the listed value. Positive Battrax information is preliminary data. VREF maximum value for the negative Battrax is -200 V. VREF maximum value for the positive Battrax is 110 V.
Datasheet
Description
This Battrax® device protects SLICs that use both a positive and negative ring voltage. It limits transient voltages with rise times of 100ÂV/µs to Vref ±10 V.Littelfuse's six-pin Battrax® devices are constructed using four SCRs and four gate diodes. The SCRs conduct when a voltage that is more negative than -Vref (and/or more positive than +Vref) is applied to the cathode (Pins 1 and 3) of the SCR. During conduction, the SCRs appear as a low-resistive path which forces all transients to be shorted to ground.Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. IPP ratings assume a VREF = ±48 V. VDRM is measured at IDRM. VS is measured at 100 V/µs. Off-state capacitance is measured at 1MHz with a 2 V bias and is a typical value. "UC"product is approximately 2x the listed value. Positive Battrax information is preliminary data. VREF maximum value for the negative Battrax is -200 V. VREF maximum value for the positive Battrax is 110 V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battrax® Dual Positive/Negative SLIC Protector - B3204UCL - Littelfuse, Inc.
Rosemont, IL, United States
Battrax® Dual Positive/Negative SLIC Protector
B3204UCL
Battrax® Dual Positive/Negative SLIC Protector B3204UCL
This Battrax® device protects SLICs that use both a positive and negative ring voltage. It limits transient voltages with rise times of 100ÂV/µs to Vref ±10 V.Littelfuse's six-pin Battrax® devices are constructed using four SCRs and four gate diodes. The SCRs conduct when a voltage that is more negative than -Vref (and/or more positive than +Vref) is applied to the cathode (Pins 1 and 3) of the SCR. During conduction, the SCRs appear as a low-resistive path which forces all transients to be shorted to ground.Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. IPP ratings assume a VREF = ±48 V. VDRM is measured at IDRM. VS is measured at 100 V/µs. Off-state capacitance is measured at 1MHz with a 2 V bias and is a typical value. "UC"product is approximately 2x the listed value. Positive Battrax information is preliminary data. VREF maximum value for the negative Battrax is -200 V. VREF maximum value for the positive Battrax is 110 V.

This Battrax® device protects SLICs that use both a positive and negative ring voltage. It limits transient voltages with rise times of 100ÂV/µs to Vref ±10 V.Littelfuse's six-pin Battrax® devices are constructed using four SCRs and four gate diodes. The SCRs conduct when a voltage that is more negative than -Vref (and/or more positive than +Vref) is applied to the cathode (Pins 1 and 3) of the SCR. During conduction, the SCRs appear as a low-resistive path which forces all transients to be shorted to ground.Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. IPP ratings assume a VREF = ±48 V. VDRM is measured at IDRM. VS is measured at 100 V/µs. Off-state capacitance is measured at 1MHz with a 2 V bias and is a typical value. "UC"product is approximately 2x the listed value. Positive Battrax information is preliminary data. VREF maximum value for the negative Battrax is -200 V. VREF maximum value for the positive Battrax is 110 V.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thyristors
Product Number B3204UCL
Product Name Battrax® Dual Positive/Negative SLIC Protector
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827DH400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Scr Thyristor, 1.6Kv, 160A Rohs Compliant Infineon - 42AH2122 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers