Littelfuse, Inc. Low Power TRIAC up to 1200V BTA16-600SW3G

Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White goods Blocking Voltage to 800 V On-State Current Rating of 16 A RMS at 80°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt 250 V/µs minimum at 110°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package Internally Isolated to 2.5 kVrms UL Registered - File #E69369
Request a Quote Datasheet
Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White goods Blocking Voltage to 800 V On-State Current Rating of 16 A RMS at 80°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt 250 V/µs minimum at 110°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package Internally Isolated to 2.5 kVrms UL Registered - File #E69369
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - BTA16-600SW3G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
BTA16-600SW3G
Low Power TRIAC up to 1200V BTA16-600SW3G
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White goods Blocking Voltage to 800 V On-State Current Rating of 16 A RMS at 80°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt 250 V/µs minimum at 110°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package Internally Isolated to 2.5 kVrms UL Registered - File #E69369

This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White goods Blocking Voltage to 800 V On-State Current Rating of 16 A RMS at 80°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt 250 V/µs minimum at 110°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package Internally Isolated to 2.5 kVrms UL Registered - File #E69369

Supplier's Site Datasheet
TRIACs - BTA16-600SW3GOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 16A Through Hole TO-220AB

TRIAC Logic - Sensitive Gate 600V 16A Through Hole TO-220AB

Buy Now Datasheet
Triacs - BTA16-600SW3G - 913661-BTA16-600SW3G - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA16-600SW3G
913661-BTA16-600SW3G
Triacs - BTA16-600SW3G 913661-BTA16-600SW3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 913661-BTA16-600SW3G Operating Temperature Range: -40°C ~ 110°C (TJ) Features: TRIAC Logic - Sensitive Gate 600 V 16 A Through Hole TO-220AB Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: BTA16 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8541.30.0080 Other Part Number: BTA16600SW3G, BTA16-600SW3GOS, BTA16-600SW3G-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 913661-BTA16-600SW3G
Operating Temperature Range: -40°C ~ 110°C (TJ)
Features: TRIAC Logic - Sensitive Gate 600 V 16 A Through Hole TO-220AB
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: BTA16
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
HTSUS: 8541.30.0080
Other Part Number: BTA16600SW3G, BTA16-600SW3GOS, BTA16-600SW3G-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs ISO TO220 16A 10MA TRIAC

Triacs ISO TO220 16A 10MA TRIAC

Buy Now Datasheet
TRIAC SENS GATE 600V 16A TO220AB

TRIAC SENS GATE 600V 16A TO220AB

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Triacs Thyristors Triacs Thyristors Triacs
Product Number BTA16-600SW3G BTA16-600SW3GOS-ND 913661-BTA16-600SW3G BTA16-600SW3G BTA16-600SW3G
Product Name Low Power TRIAC up to 1200V TRIACs Triacs - BTA16-600SW3G Triacs TRIACs
VDRM 600 volts
Unlock Full Specs
to access all available technical data