Littelfuse, Inc. Overvoltage Protection - SIDACtor® Protection Thyristors - Series: CR - CR0640SC CR0640SC

Description
THIS PRODUCT IS OBSOLETE
Request a Quote Datasheet
Description
THIS PRODUCT IS OBSOLETE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: CR - CR0640SC - CR0640SC - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: CR - CR0640SC
CR0640SC
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: CR - CR0640SC CR0640SC
THIS PRODUCT IS OBSOLETE

THIS PRODUCT IS OBSOLETE

Supplier's Site Datasheet
TVS - TVS - Thyristors - CR0640SC - 1163006-CR0640SC - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - CR0640SC
1163006-CR0640SC
TVS - TVS - Thyristors - CR0640SC 1163006-CR0640SC
Manufacturer: Littelfuse Inc. Win Source Part Number: 1163006-CR0640SC Packaging: Reel - TR Package: DO-214AA, SMB Mounting: SMD Capacitance: 120pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 58V Part Status: Obsolete(EOL) Voltage - Breakover: 77V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Family Name: CR0640SC Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): TVB065SC-L; TVB400MSC-L; TVB190MSC-L; Introduction Date: April 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1163006-CR0640SC
Packaging: Reel - TR
Package: DO-214AA, SMB
Mounting: SMD
Capacitance: 120pF
Current - Peak Pulse (10/1000μs): 100A
Number of Elements: 1
Voltage - Off State: 58V
Part Status: Obsolete(EOL)
Voltage - Breakover: 77V
Voltage - On State: 5V
Current - Peak Pulse (8/20μs): 250A
Current - Hold (Ih): 150mA
Family Name: CR0640SC
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Alternative Parts (Cross-Reference): TVB065SC-L; TVB400MSC-L; TVB190MSC-L;
Introduction Date: April 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics
Product Category Thyristors Thyristors
Product Number CR0640SC 1163006-CR0640SC
Product Name Overvoltage Protection - SIDACtor® Protection Thyristors - Series: CR - CR0640SC TVS - TVS - Thyristors - CR0640SC
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B612F2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 03P4J-T1-AZ - 904471-03P4J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
EUPC Standard SCR - TT425N18KOF - Galco Industrial Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details