The High Efficiency SCR series offers thyristors in various packages with improved forward voltage characteristics and breakdown voltages up to 1200V.
100mA 40mA 1.2kV 1个单向可控硅 TO-247 TRIACs ROHS
| Littelfuse, Inc. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | CLA100E1200HB | CLA100E1200HB |
| Product Name | Various packages with improved forward voltage characteristics and breakdown voltages up to 1200V | Triode/MOS Tube/Transistor >> TRIACs |
| Package Type | TO-247AD | |
| ITSM | 1100 amps | |
| Standards and Certifications | RoHS | |
| VDRM | 1200 volts | |
| IGT | 40 mA |