Littelfuse, Inc. Low Power TRIAC up to 1200V 2N6071BG

Description
This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Sensitive Gate Triggering Uniquely Compatible for Direct Coupling to TTL, HTL, CMOS and Operational Amplifier Integrated Circuit Logic Functions Gate Triggering 4 Mode - 2N6071A,B, 2N6073A,B, 2N6075 A,B Blocking Voltages to 600 Volts All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Device Marking: Device Type, e.g., 2N6071A, Date Code These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices.
Request a Quote Datasheet
Description
This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Sensitive Gate Triggering Uniquely Compatible for Direct Coupling to TTL, HTL, CMOS and Operational Amplifier Integrated Circuit Logic Functions Gate Triggering 4 Mode - 2N6071A,B, 2N6073A,B, 2N6075 A,B Blocking Voltages to 600 Volts All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Device Marking: Device Type, e.g., 2N6071A, Date Code These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - 2N6071BG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
2N6071BG
Low Power TRIAC up to 1200V 2N6071BG
This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Sensitive Gate Triggering Uniquely Compatible for Direct Coupling to TTL, HTL, CMOS and Operational Amplifier Integrated Circuit Logic Functions Gate Triggering 4 Mode - 2N6071A,B, 2N6073A,B, 2N6075 A,B Blocking Voltages to 600 Volts All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Device Marking: Device Type, e.g., 2N6071A, Date Code These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices.

This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Sensitive Gate Triggering Uniquely Compatible for Direct Coupling to TTL, HTL, CMOS and Operational Amplifier Integrated Circuit Logic Functions Gate Triggering 4 Mode - 2N6071A,B, 2N6073A,B, 2N6075 A,B Blocking Voltages to 600 Volts All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Device Marking: Device Type, e.g., 2N6071A, Date Code These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices.

Supplier's Site Datasheet
Singapore, Singapore
200V 4A Triac
300-2N6071BG
200V 4A Triac 300-2N6071BG
4-Quadrant TRIAC, 200V, 4A, TO-225, 3-Pin Product overview: 2N6071BG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 200V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-2N6071BG can be used for catalog matching and distributor lookup.

4-Quadrant TRIAC, 200V, 4A, TO-225, 3-Pin Product overview: 2N6071BG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 200V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-2N6071BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - 2N6071BG - 762280-2N6071BG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - 2N6071BG
762280-2N6071BG
Triacs - 2N6071BG 762280-2N6071BG
Manufacturer: Littelfuse Inc. Win Source Part Number: 762280-2N6071BG Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C (TJ) Package: TO-225AA, TO-126-3 Configuration: Single Voltage - Off State: 200V Current - Non Rep. Surge 50, 60Hz (Itsm): 30A @ 60Hz Triac Type: Logic - Sensitive Gate Family Name: 2N6071B Categories: Discrete Semiconductor Products Manufacturer Package: TO-225AA Current - On State (It (RMS)) (Maximum): 4A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 3mA Current - Hold (Ih) (Maximum): 15mA Alternative Parts (Cross-Reference): FT0408BK00BU; FT0407BK00BU; ; ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 762280-2N6071BG
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C (TJ)
Package: TO-225AA, TO-126-3
Configuration: Single
Voltage - Off State: 200V
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A @ 60Hz
Triac Type: Logic - Sensitive Gate
Family Name: 2N6071B
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-225AA
Current - On State (It (RMS)) (Maximum): 4A
Voltage - Gate Trigger (Vgt) (Maximum): 2.5V
Current - Gate Trigger (Igt) (Maximum): 3mA
Current - Hold (Ih) (Maximum): 15mA
Alternative Parts (Cross-Reference): FT0408BK00BU; FT0407BK00BU; ;
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - 2N6071BGOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 200V 4A Through Hole TO-225AA

TRIAC Logic - Sensitive Gate 200V 4A Through Hole TO-225AA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 2N6071BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
2N6071BG
Discrete Semiconductor Products - Thyristors - TRIACs 2N6071BG
TRIAC SENS GATE 200V 4A TO225AA

TRIAC SENS GATE 200V 4A TO225AA

Supplier's Site
Sheung Wan, Hong Kong
Triacs
2N6071BG
Triacs 2N6071BG
Triacs Sensitive Gate

Triacs Sensitive Gate

Buy Now Datasheet
Triac, 200V, 4A, To-225; Peak Repetitive Off State Voltage Littelfuse - 45J2502 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 200V, 4A, To-225; Peak Repetitive Off State Voltage Littelfuse
45J2502
Triac, 200V, 4A, To-225; Peak Repetitive Off State Voltage Littelfuse 45J2502
TRIAC, 200V, 4A, TO-225; Peak Repetitive Off State Voltage:200V; On State RMS Current:4A; Triac Case Style:TO-225; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:30A; Holding Current Max:15mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 200V, 4A, TO-225; Peak Repetitive Off State Voltage:200V; On State RMS Current:4A; Triac Case Style:TO-225; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:30A; Holding Current Max:15mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Triacs Triacs Triacs Thyristors Triacs Thyristors Triacs
Product Number 2N6071BG 300-2N6071BG 762280-2N6071BG 2N6071BGOS-ND 2N6071BG 2N6071BG 45J2502
Product Name Low Power TRIAC up to 1200V 200V 4A Triac Triacs - 2N6071BG TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs Triac, 200V, 4A, To-225; Peak Repetitive Off State Voltage Littelfuse
Standards and Certifications RoHS RoHS
VDRM 200 volts 200 volts 200 volts
IGT 3 mA 3 mA 3 mA
IT(RMS) 4 amps 4 amps
Operating Temperature -40 C (-40 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data