The Standard SCR series offers thyristors in various packages and breakdown voltages up to 1800V.
SCR THYRISTOR, 48A, 1.2KV, TO-247AD; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:100mA; Average On State Current:48A; On State RMS Current:75A; Thyristor Case Style:TO-247AD; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Littelfuse, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors |
| Product Number | CS45-12IO1 | 1684652 | 89K9982 |
| Product Name | The Standard SCR series offers thyristors in various packages and breakdown voltages up to 1800V | Thyristors | Scr Thyristor, 48A, 1.2Kv, To-247Ad; Peak Repetitive Off State Voltage Ixys Semiconductor |
| Package Type | TO-247AD | To-247ad | TO-247AD |