The CLA120E1200HB high-efficiency single thyristor represents the latest advancement in the discrete SCR product portfolio. The CLA120E1200HB is optimized for high current capability and a low forward voltage drop (VT), resulting in reduced on-state losses. This SCR offers the highest power density within a discrete package. It achieves average current of 120 A at a case temperature (Tc) of 105ºC. Due to its high current rating and low thermal resistance, the CLA120E1200HB targets to occupy a unique position in industrial applications, meeting competitive efficiency requirements. 1200 V, 120 A at Tc=105 ºC in TO247 package Thermal resistance of RthJC = 0.16 K/W Leakage current Ir < 10 µA at Tc = 25 ºC Max. forward surge current ITSM = 1.5 kA at Tvj = 45 ºC Max. voltage drop VT = 1.37 V at 125 ºC & ITAV
| Littelfuse, Inc. | |
|---|---|
| Product Category | Triacs |
| Product Number | CLA120E1200HB |
| Product Name | Various packages with improved forward voltage characteristics and breakdown voltages up to 1200V |
| ITSM | 1500 amps |