Littelfuse, Inc. Scr Thyristor; Peak Repetitive Off State Voltage Littelfuse D4015L56

Description
SCR THYRISTOR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:-; Average On State Current:9.5A; On State RMS Current:15A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Repetitive Surge Current:188A RoHS Compliant: Yes
Description
SCR THYRISTOR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:-; Average On State Current:9.5A; On State RMS Current:15A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Repetitive Surge Current:188A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor; Peak Repetitive Off State Voltage Littelfuse - 71J0632 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor; Peak Repetitive Off State Voltage Littelfuse
71J0632
Scr Thyristor; Peak Repetitive Off State Voltage Littelfuse 71J0632
SCR THYRISTOR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:-; Average On State Current:9.5A; On State RMS Current:15A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Repetitive Surge Current:188A RoHS Compliant: Yes

SCR THYRISTOR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:-; Average On State Current:9.5A; On State RMS Current:15A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Repetitive Surge Current:188A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 71J0632
Product Name Scr Thyristor; Peak Repetitive Off State Voltage Littelfuse
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B543SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 03P4J-T1-AZ - 904471-03P4J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 225292447 - Radwell International
Specs
Thyristor Type SCR
View Details