Littelfuse, Inc. Low Power TRIAC up to 1200V BTA08-800CW3G

Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White Goods Blocking Voltage to 600 V On-State Current Rating of 8 A RMS at 80°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt 1500 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating dI/dt 1.5 A/ms minimum at 125°C Internally Isolated to 2.5 kVrms Lead-free UL Registered - File #E69369
Request a Quote Datasheet
Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White Goods Blocking Voltage to 600 V On-State Current Rating of 8 A RMS at 80°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt 1500 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating dI/dt 1.5 A/ms minimum at 125°C Internally Isolated to 2.5 kVrms Lead-free UL Registered - File #E69369
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - BTA08-800CW3G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
BTA08-800CW3G
Low Power TRIAC up to 1200V BTA08-800CW3G
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White Goods Blocking Voltage to 600 V On-State Current Rating of 8 A RMS at 80°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt 1500 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating dI/dt 1.5 A/ms minimum at 125°C Internally Isolated to 2.5 kVrms Lead-free UL Registered - File #E69369

This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White Goods Blocking Voltage to 600 V On-State Current Rating of 8 A RMS at 80°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt 1500 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating dI/dt 1.5 A/ms minimum at 125°C Internally Isolated to 2.5 kVrms Lead-free UL Registered - File #E69369

Supplier's Site Datasheet
Triacs - BTA08-800CW3G - 1024686-BTA08-800CW3G - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA08-800CW3G
1024686-BTA08-800CW3G
Triacs - BTA08-800CW3G 1024686-BTA08-800CW3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1024686-BTA08-800CW3 G Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.1V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 90A @ 60Hz Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Consumer Electronics, Metering

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1024686-BTA08-800CW3G
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.1V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 90A @ 60Hz
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Consumer Electronics, Metering

Buy Now Datasheet
Singapore, Singapore
800V 8A 221A Triac
300-BTA08-800CW3G
800V 8A 221A Triac 300-BTA08-800CW3G
Snubberless TRIAC, 800V V(DRM), 8A I(T)RMS, TO-220AB, LEAD FREE, CASE 221A-07, 3 PIN Product overview: BTA08-800CW3G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA08-800CW3G can be used for catalog matching and distributor lookup.

Snubberless TRIAC, 800V V(DRM), 8A I(T)RMS, TO-220AB, LEAD FREE, CASE 221A-07, 3 PIN Product overview: BTA08-800CW3G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA08-800CW3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - BTA08-800CW3GOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 8A Through Hole TO-220AB

TRIAC Standard 800V 8A Through Hole TO-220AB

Buy Now Datasheet
TRIAC 800V 8A TO220AB

TRIAC 800V 8A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 8A 35mA 800V IGT 3 QUAD INTERNL ISLTD

Triacs 8A 35mA 800V IGT 3 QUAD INTERNL ISLTD

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Triacs Triacs Triacs Thyristors Triacs Thyristors
Product Number BTA08-800CW3G 1024686-BTA08-800CW3G 300-BTA08-800CW3G BTA08-800CW3GOS-ND BTA08-800CW3G BTA08-800CW3G
Product Name Low Power TRIAC up to 1200V Triacs - BTA08-800CW3G 800V 8A 221A Triac TRIACs TRIACs Triacs
VDRM 800 volts 800 volts
IGT 35 mA 35 mA
IT(RMS) 8 amps
Package Type TO-220AB TO-220; TO-220-3 TO-220-3
Unlock Full Specs
to access all available technical data