Littelfuse, Inc. Low Power TRIAC up to 1200V BTA16-800CW3G

Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White goods Blocking Voltage to 800 V On-State Current Rating of 16 Amperes RMS at 25°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt 1000 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating dI/dt 8.5 A/ms minimum at 125°C Internally Isolated to 2.5 kVrms Lead-free UL Registered - File #E69369
Request a Quote Datasheet
Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White goods Blocking Voltage to 800 V On-State Current Rating of 16 Amperes RMS at 25°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt 1000 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating dI/dt 8.5 A/ms minimum at 125°C Internally Isolated to 2.5 kVrms Lead-free UL Registered - File #E69369
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - BTA16-800CW3G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
BTA16-800CW3G
Low Power TRIAC up to 1200V BTA16-800CW3G
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White goods Blocking Voltage to 800 V On-State Current Rating of 16 Amperes RMS at 25°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt 1000 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating dI/dt 8.5 A/ms minimum at 125°C Internally Isolated to 2.5 kVrms Lead-free UL Registered - File #E69369

This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White goods Blocking Voltage to 800 V On-State Current Rating of 16 Amperes RMS at 25°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt 1000 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating dI/dt 8.5 A/ms minimum at 125°C Internally Isolated to 2.5 kVrms Lead-free UL Registered - File #E69369

Supplier's Site Datasheet
TRIACs - BTA16-800CW3GOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 16A Through Hole TO-220AB

TRIAC Standard 800V 16A Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
800V 170A Triac
300-BTA16-800CW3G
800V 170A Triac 300-BTA16-800CW3G
TRIAC 800V 170A 3-Pin(3+Tab) TO-220AB Product overview: BTA16-800CW3G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 170A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 170A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-800CW3G can be used for catalog matching and distributor lookup.

TRIAC 800V 170A 3-Pin(3+Tab) TO-220AB Product overview: BTA16-800CW3G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 170A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 170A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-800CW3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - BTA16-800CW3G - 848869-BTA16-800CW3G - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA16-800CW3G
848869-BTA16-800CW3G
Triacs - BTA16-800CW3G 848869-BTA16-800CW3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 848869-BTA16-800CW3G Features: TRIAC 800 V 16 A Package: Tube Family Name: BTA16 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8541.30.0080 Other Part Number: BTA16-800CW3G-ND, BTA16-800CW3GOS, BTA16800CW3G

Manufacturer: Littelfuse Inc.
Win Source Part Number: 848869-BTA16-800CW3G
Features: TRIAC 800 V 16 A
Package: Tube
Family Name: BTA16
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
HTSUS: 8541.30.0080
Other Part Number: BTA16-800CW3G-ND, BTA16-800CW3GOS, BTA16800CW3G

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 16A 35mA 800V IGT 3 QUAD INTERNL ISLTD

Triacs 16A 35mA 800V IGT 3 QUAD INTERNL ISLTD

Buy Now Datasheet
TRIAC 800V 16A TO220AB

TRIAC 800V 16A TO220AB

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Triacs Thyristors Triacs Triacs Thyristors Triacs
Product Number BTA16-800CW3G BTA16-800CW3GOS-ND 300-BTA16-800CW3G 848869-BTA16-800CW3G BTA16-800CW3G BTA16-800CW3G
Product Name Low Power TRIAC up to 1200V TRIACs 800V 170A Triac Triacs - BTA16-800CW3G Triacs TRIACs
VDRM 800 volts
Unlock Full Specs
to access all available technical data