Littelfuse, Inc. Low Power TRIAC up to 1200V 2N6071BTG

Description
This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Sensitive Gate Triggering Uniquely Compatible for Direct Coupling to TTL, HTL, CMOS and Operational Amplifier Integrated Circuit Logic Functions Gate Triggering 4 Mode - 2N6071A,B, 2N6073A,B, 2N6075 A,B Blocking Voltages to 600 Volts All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Device Marking: Device Type, e.g., 2N6071A, Date Code These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices.
Request a Quote Datasheet
Description
This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Sensitive Gate Triggering Uniquely Compatible for Direct Coupling to TTL, HTL, CMOS and Operational Amplifier Integrated Circuit Logic Functions Gate Triggering 4 Mode - 2N6071A,B, 2N6073A,B, 2N6075 A,B Blocking Voltages to 600 Volts All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Device Marking: Device Type, e.g., 2N6071A, Date Code These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - 2N6071BTG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
2N6071BTG
Low Power TRIAC up to 1200V 2N6071BTG
This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Sensitive Gate Triggering Uniquely Compatible for Direct Coupling to TTL, HTL, CMOS and Operational Amplifier Integrated Circuit Logic Functions Gate Triggering 4 Mode - 2N6071A,B, 2N6073A,B, 2N6075 A,B Blocking Voltages to 600 Volts All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Device Marking: Device Type, e.g., 2N6071A, Date Code These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices.

This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Sensitive Gate Triggering Uniquely Compatible for Direct Coupling to TTL, HTL, CMOS and Operational Amplifier Integrated Circuit Logic Functions Gate Triggering 4 Mode - 2N6071A,B, 2N6073A,B, 2N6075 A,B Blocking Voltages to 600 Volts All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Device Marking: Device Type, e.g., 2N6071A, Date Code These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices.

Supplier's Site Datasheet
Singapore, Singapore
200V 4A Triac
300-2N6071BTG
200V 4A Triac 300-2N6071BTG
4 Quadrant Logic Level TRIAC, 200V V(DRM), 4A I(T)RMS, TO-225, LEAD FREE, CASE 77-09, 3 PIN Product overview: 2N6071BTG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 200V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-2N6071BTG can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 200V V(DRM), 4A I(T)RMS, TO-225, LEAD FREE, CASE 77-09, 3 PIN Product overview: 2N6071BTG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 200V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-2N6071BTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - F11452-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 200V 4A Through Hole TO-225AA

TRIAC Logic - Sensitive Gate 200V 4A Through Hole TO-225AA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 2N6071BTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
2N6071BTG
Discrete Semiconductor Products - Thyristors - TRIACs 2N6071BTG
TRIAC SENS GATE 200V 4A TO225AA

TRIAC SENS GATE 200V 4A TO225AA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs
Product Number 2N6071BTG 300-2N6071BTG F11452-ND 2N6071BTG
Product Name Low Power TRIAC up to 1200V 200V 4A Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
VDRM 200 volts 200 volts
IGT 3 mA 3 mA
IT(RMS) 4 amps 4 amps
Unlock Full Specs
to access all available technical data