Littelfuse, Inc. Low Power TRIAC up to 1200V 2N6073BG

Description
This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Sensitive Gate Triggering Uniquely Compatible for Direct Coupling to TTL, HTL, CMOS and Operational Amplifier Integrated Circuit Logic Functions Gate Triggering 4 Mode - 2N6071A,B, 2N6073A,B, 2N6075 A,B Blocking Voltages to 600 Volts All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Device Marking: Device Type, e.g., 2N6071A, Date Code These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices.
Request a Quote Datasheet
Description
This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Sensitive Gate Triggering Uniquely Compatible for Direct Coupling to TTL, HTL, CMOS and Operational Amplifier Integrated Circuit Logic Functions Gate Triggering 4 Mode - 2N6071A,B, 2N6073A,B, 2N6075 A,B Blocking Voltages to 600 Volts All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Device Marking: Device Type, e.g., 2N6071A, Date Code These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - 2N6073BG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
2N6073BG
Low Power TRIAC up to 1200V 2N6073BG
This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Sensitive Gate Triggering Uniquely Compatible for Direct Coupling to TTL, HTL, CMOS and Operational Amplifier Integrated Circuit Logic Functions Gate Triggering 4 Mode - 2N6071A,B, 2N6073A,B, 2N6075 A,B Blocking Voltages to 600 Volts All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Device Marking: Device Type, e.g., 2N6071A, Date Code These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices.

This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Sensitive Gate Triggering Uniquely Compatible for Direct Coupling to TTL, HTL, CMOS and Operational Amplifier Integrated Circuit Logic Functions Gate Triggering 4 Mode - 2N6071A,B, 2N6073A,B, 2N6075 A,B Blocking Voltages to 600 Volts All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Device Marking: Device Type, e.g., 2N6071A, Date Code These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices.

Supplier's Site Datasheet
Triacs - 2N6073BG - 1124054-2N6073BG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - 2N6073BG
1124054-2N6073BG
Triacs - 2N6073BG 1124054-2N6073BG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1124054-2N6073BG Packaging: Bulk Mounting Style: Through Hole Configuration: Single Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 30A at 60Hz Triac Type: Logic - Sensitive Gate Family Name: 2N6073B Categories: Discrete Semiconductor Products Supplier Device Package: TO-225AA Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-225AA, TO-126-3 Current - On State (It (RMS)) (Maximum): 4A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 3mA Current - Hold (Ih) (Maximum): 15mA Alternative Parts (Cross-Reference): FT0408DK00BU; FT0407DK00BU; TM341S-R-T; TLC226T; Introduction Date: March 28, 2008 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: 2N6073B Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1124054-2N6073BG
Packaging: Bulk
Mounting Style: Through Hole
Configuration: Single
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A at 60Hz
Triac Type: Logic - Sensitive Gate
Family Name: 2N6073B
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-225AA
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-225AA, TO-126-3
Current - On State (It (RMS)) (Maximum): 4A
Voltage - Gate Trigger (Vgt) (Maximum): 2.5V
Current - Gate Trigger (Igt) (Maximum): 3mA
Current - Hold (Ih) (Maximum): 15mA
Alternative Parts (Cross-Reference): FT0408DK00BU; FT0407DK00BU; TM341S-R-T; TLC226T;
Introduction Date: March 28, 2008
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: 2N6073B
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now Datasheet
TRIACs - 2N6073BGOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 400V 4A Through Hole TO-225AA

TRIAC Logic - Sensitive Gate 400V 4A Through Hole TO-225AA

Buy Now Datasheet
Singapore, Singapore
400V 4A Triac
300-2N6073BG
400V 4A Triac 300-2N6073BG
TRIAC, 400V, 4A, 4-Quadrant, Logic Level, TO-225 Product overview: 2N6073BG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-2N6073BG can be used for catalog matching and distributor lookup.

TRIAC, 400V, 4A, 4-Quadrant, Logic Level, TO-225 Product overview: 2N6073BG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-2N6073BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 223267169 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
223267169
Thyristor/SCR/Triac/Diac/Alternistor 223267169
TRIAC, SENSITIVE GATE, 30 AMP, 400 V, 10 UA, 5 MA, 2.5 V GATE TRIGGER, 2B6073B SERIES. FREE 2 YEAR RADWELL WARRANTY

TRIAC, SENSITIVE GATE, 30 AMP, 400 V, 10 UA, 5 MA, 2.5 V GATE TRIGGER, 2B6073B SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - 2N6073BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
2N6073BG
Discrete Semiconductor Products - Thyristors - TRIACs 2N6073BG
TRIAC SENS GATE 400V 4A TO225AA

TRIAC SENS GATE 400V 4A TO225AA

Supplier's Site
TRIACs 2N6073BG
TRIAC SENS GATE 400V 4A TO225AA

TRIAC SENS GATE 400V 4A TO225AA

Supplier's Site Datasheet
Triac, 400V, 4A, To-225; Peak Repetitive Off State Voltage Littelfuse - 45J2503 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 400V, 4A, To-225; Peak Repetitive Off State Voltage Littelfuse
45J2503
Triac, 400V, 4A, To-225; Peak Repetitive Off State Voltage Littelfuse 45J2503
TRIAC, 400V, 4A, TO-225; Peak Repetitive Off State Voltage:400V; On State RMS Current:4A; Triac Case Style:TO-225; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:30A; Holding Current Max:15mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 400V, 4A, TO-225; Peak Repetitive Off State Voltage:400V; On State RMS Current:4A; Triac Case Style:TO-225; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:30A; Holding Current Max:15mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs
2N6073BG
Triacs 2N6073BG
Triacs Sensitive Gate

Triacs Sensitive Gate

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs Triacs Triacs Thyristors
Product Number 2N6073BG 1124054-2N6073BG 2N6073BGOS-ND 300-2N6073BG 223267169 2N6073BG 2N6073BG 45J2503 2N6073BG
Product Name Low Power TRIAC up to 1200V Triacs - 2N6073BG TRIACs 400V 4A Triac Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Triac, 400V, 4A, To-225; Peak Repetitive Off State Voltage Littelfuse Triacs
Standards and Certifications RoHS RoHS
VDRM 400 volts 400 volts 400 volts
IGT 3 mA 3 mA 3 mA
IT(RMS) 4 amps 4 amps
Package Type TO-225AA, TO-126-3 TO-225AA, TO-126-3 TO-225AA, TO-126-3 TO-225AA, TO-126-3 TO-225
Unlock Full Specs
to access all available technical data