Littelfuse presents the new family of phase control thyristors for industrial application. Devices with voltage ranges from 1200V to 2500V are available, making them suitable for applications with line voltages from 230V to over 600V.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Triacs |
| Product Number | B1115LC160 |
| Product Name | Industrial B - Phase Control Thyristors |
| VDRM | 1600 volts |
| VGT | 3 volts |
| Operating Temperature | 125 C (257 F) |
| VTM | 1.6 volts |