Littelfuse, Inc. DO214AA LCAS Protector A0609CA2LRP

Description
A0609CA2LRP is an LCAS protector that does not require an external voltage reference. It specifically provides protection for a balanced ringing system with a ringing voltage range of +54 volts and -78 volts. This three pin modified DO-214AA solution provides a smaller footprint and lower component count than the typical dual polarity programmable SLIC protector. This new overvoltage protector is applicable for WLL ( Wireless local loops), VoIP (Voice over IP) and regenerated POTS (Plain Old Telephone Systems) applications. Modified DO-214AA Solid-State transient protection Switching speeds of nanoseconds Fixed voltage asymmetrical design Robust surge rating Lower component count solution Eliminates the need for large, bulky capacitors and blocking diodes required by traditional programmable solutions Halogen free and RoHS compliant 2nd level interconnect is Pb-free per IPC/ JEDEC J-STD-609A.01
Datasheet
Description
A0609CA2LRP is an LCAS protector that does not require an external voltage reference. It specifically provides protection for a balanced ringing system with a ringing voltage range of +54 volts and -78 volts. This three pin modified DO-214AA solution provides a smaller footprint and lower component count than the typical dual polarity programmable SLIC protector. This new overvoltage protector is applicable for WLL ( Wireless local loops), VoIP (Voice over IP) and regenerated POTS (Plain Old Telephone Systems) applications. Modified DO-214AA Solid-State transient protection Switching speeds of nanoseconds Fixed voltage asymmetrical design Robust surge rating Lower component count solution Eliminates the need for large, bulky capacitors and blocking diodes required by traditional programmable solutions Halogen free and RoHS compliant 2nd level interconnect is Pb-free per IPC/ JEDEC J-STD-609A.01
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DO214AA LCAS Protector - A0609CA2LRP - Littelfuse, Inc.
Rosemont, IL, United States
DO214AA LCAS Protector
A0609CA2LRP
DO214AA LCAS Protector A0609CA2LRP
A0609CA2LRP is an LCAS protector that does not require an external voltage reference. It specifically provides protection for a balanced ringing system with a ringing voltage range of +54 volts and -78 volts. This three pin modified DO-214AA solution provides a smaller footprint and lower component count than the typical dual polarity programmable SLIC protector. This new overvoltage protector is applicable for WLL ( Wireless local loops), VoIP (Voice over IP) and regenerated POTS (Plain Old Telephone Systems) applications. Modified DO-214AA Solid-State transient protection Switching speeds of nanoseconds Fixed voltage asymmetrical design Robust surge rating Lower component count solution Eliminates the need for large, bulky capacitors and blocking diodes required by traditional programmable solutions Halogen free and RoHS compliant 2nd level interconnect is Pb-free per IPC/ JEDEC J-STD-609A.01

A0609CA2LRP is an LCAS protector that does not require an external voltage reference. It specifically provides protection for a balanced ringing system with a ringing voltage range of +54 volts and -78 volts. This three pin modified DO-214AA solution provides a smaller footprint and lower component count than the typical dual polarity programmable SLIC protector. This new overvoltage protector is applicable for WLL ( Wireless local loops), VoIP (Voice over IP) and regenerated POTS (Plain Old Telephone Systems) applications. Modified DO-214AA Solid-State transient protection Switching speeds of nanoseconds Fixed voltage asymmetrical design Robust surge rating Lower component count solution Eliminates the need for large, bulky capacitors and blocking diodes required by traditional programmable solutions Halogen free and RoHS compliant 2nd level interconnect is Pb-free per IPC/ JEDEC J-STD-609A.01

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
A0609CA2LRP
Thyristor Surge Protection Devices (TSPD) A0609CA2LRP
Thyristor Surge Protection Devices (TSPD) 54V 78V DO214 3L

Thyristor Surge Protection Devices (TSPD) 54V 78V DO214 3L

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number A0609CA2LRP A0609CA2LRP
Product Name DO214AA LCAS Protector Thyristor Surge Protection Devices (TSPD)
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 42
Pin Count 2
View Details
Triacs - BCR5PM-12LA-A8 - 913117-BCR5PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B662-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T740N26TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 2600 volts
View Details