Littelfuse, Inc. Overvoltage Protection - SIDACtor® Protection Thyristors - Series: CR - CR1800SB CR1800SB

Description
THIS PRODUCT IS OBSOLETE
Request a Quote Datasheet
Description
THIS PRODUCT IS OBSOLETE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: CR - CR1800SB - CR1800SB - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: CR - CR1800SB
CR1800SB
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: CR - CR1800SB CR1800SB
THIS PRODUCT IS OBSOLETE

THIS PRODUCT IS OBSOLETE

Supplier's Site Datasheet
TVS - TVS - Thyristors - CR1800SB - 915754-CR1800SB - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - CR1800SB
915754-CR1800SB
TVS - TVS - Thyristors - CR1800SB 915754-CR1800SB
Manufacturer: Littelfuse Inc. Win Source Part Number: 915754-CR1800SB Features: 160V Off-State 100 A Ipp TVS Thyristor DO-214AA, SMB Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 915754-CR1800SB
Features: 160V Off-State 100 A Ipp TVS Thyristor DO-214AA, SMB
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080

Buy Now Datasheet
160V 100A Triac 300-CR1800SB
THYRISTOR 160V 100A DO214AA Product overview: CR1800SB from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 100A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 160V, 100A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-CR1800SB can be used for catalog matching and distributor lookup.

THYRISTOR 160V 100A DO214AA Product overview: CR1800SB from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 100A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 160V, 100A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-CR1800SB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Thyristors Thyristors Triacs
Product Number CR1800SB 915754-CR1800SB 300-CR1800SB
Product Name Overvoltage Protection - SIDACtor® Protection Thyristors - Series: CR - CR1800SB TVS - TVS - Thyristors - CR1800SB 160V 100A Triac
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data