Littelfuse, Inc. Battrax® SLIC Protector B1160CCL

Description
This is a solid state protection device that can be referenced to either a positive or negative voltage source. The B1xx0C_ is for a -Vref and the B2050C_ is for a +Vref. Designed using an SCR and a gate diode, the B1xx0C_ Battrax® begins to conduct at |-Vref| + |-1.2 V| while the B2050C_ Battrax® begins to conduct at |+Vref| + |1.2 V|.Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. IPP ratings assume VREF = ±48 V. VDRM is measured at IDRM. VS is measured at 100 V/µs. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value. “CC” product is approximately 2x the listed value. Positive Battrax information is preliminary data. VREF maximum value for the negative Battrax is -200V. VREF maximum value for the positive Battrax is 110V.
Datasheet
Description
This is a solid state protection device that can be referenced to either a positive or negative voltage source. The B1xx0C_ is for a -Vref and the B2050C_ is for a +Vref. Designed using an SCR and a gate diode, the B1xx0C_ Battrax® begins to conduct at |-Vref| + |-1.2 V| while the B2050C_ Battrax® begins to conduct at |+Vref| + |1.2 V|.Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. IPP ratings assume VREF = ±48 V. VDRM is measured at IDRM. VS is measured at 100 V/µs. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value. “CC” product is approximately 2x the listed value. Positive Battrax information is preliminary data. VREF maximum value for the negative Battrax is -200V. VREF maximum value for the positive Battrax is 110V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battrax® SLIC Protector - B1160CCL - Littelfuse, Inc.
Rosemont, IL, United States
Battrax® SLIC Protector
B1160CCL
Battrax® SLIC Protector B1160CCL
This is a solid state protection device that can be referenced to either a positive or negative voltage source. The B1xx0C_ is for a -Vref and the B2050C_ is for a +Vref. Designed using an SCR and a gate diode, the B1xx0C_ Battrax® begins to conduct at |-Vref| + |-1.2 V| while the B2050C_ Battrax® begins to conduct at |+Vref| + |1.2 V|.Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. IPP ratings assume VREF = ±48 V. VDRM is measured at IDRM. VS is measured at 100 V/µs. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value. “CC” product is approximately 2x the listed value. Positive Battrax information is preliminary data. VREF maximum value for the negative Battrax is -200V. VREF maximum value for the positive Battrax is 110V.

This is a solid state protection device that can be referenced to either a positive or negative voltage source. The B1xx0C_ is for a -Vref and the B2050C_ is for a +Vref. Designed using an SCR and a gate diode, the B1xx0C_ Battrax® begins to conduct at |-Vref| + |-1.2 V| while the B2050C_ Battrax® begins to conduct at |+Vref| + |1.2 V|.Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. IPP ratings assume VREF = ±48 V. VDRM is measured at IDRM. VS is measured at 100 V/µs. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value. “CC” product is approximately 2x the listed value. Positive Battrax information is preliminary data. VREF maximum value for the negative Battrax is -200V. VREF maximum value for the positive Battrax is 110V.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thyristors
Product Number B1160CCL
Product Name Battrax® SLIC Protector
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
M50 Series High Surge Current Rectifiers - M5010023FV - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR20KM-12LB-AN#X6 - 913112-BCR20KM-12LB-AN#X6 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1500N14TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details