Littelfuse, Inc. Low Power TRIAC up to 1200V BTB08-600CW3G

Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White Goods Blocking Voltage to 800 V OnState Current Rating of 8 Amperes RMS at 25°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt - 2000 V/s minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating dI/dt - 4 A/ms minimum at 125°C Lead-free
Request a Quote Datasheet
Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White Goods Blocking Voltage to 800 V OnState Current Rating of 8 Amperes RMS at 25°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt - 2000 V/s minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating dI/dt - 4 A/ms minimum at 125°C Lead-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - BTB08-600CW3G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
BTB08-600CW3G
Low Power TRIAC up to 1200V BTB08-600CW3G
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White Goods Blocking Voltage to 800 V OnState Current Rating of 8 Amperes RMS at 25°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt - 2000 V/s minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating dI/dt - 4 A/ms minimum at 125°C Lead-free

This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White Goods Blocking Voltage to 800 V OnState Current Rating of 8 Amperes RMS at 25°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt - 2000 V/s minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating dI/dt - 4 A/ms minimum at 125°C Lead-free

Supplier's Site Datasheet
Singapore, Singapore
600V 8A 221A Triac
300-BTB08-600CW3G
600V 8A 221A Triac 300-BTB08-600CW3G
4 Quadrant Logic Level TRIAC, 600V V(DRM), 8A I(T)RMS, TO-220AB, LEAD FREE, CASE 221A-09, 3 PIN Product overview: BTB08-600CW3G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB08-600CW3G can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 600V V(DRM), 8A I(T)RMS, TO-220AB, LEAD FREE, CASE 221A-09, 3 PIN Product overview: BTB08-600CW3G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB08-600CW3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - BTB08-600CW3G - 849120-BTB08-600CW3G - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTB08-600CW3G
849120-BTB08-600CW3G
Triacs - BTB08-600CW3G 849120-BTB08-600CW3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 849120-BTB08-600CW3G Features: TRIAC 600 V 8 A Package: Tube Family Name: BTB08 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 849120-BTB08-600CW3G
Features: TRIAC 600 V 8 A
Package: Tube
Family Name: BTB08
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
HTSUS: 8541.30.0080

Buy Now Datasheet
TRIACs - BTB08-600CW3G-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 8A Through Hole TO-220AB

TRIAC Standard 600V 8A Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 8A 35mA 600V IGT 3 QUAD

Triacs 8A 35mA 600V IGT 3 QUAD

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Triacs Triacs Triacs Thyristors Thyristors
Product Number BTB08-600CW3G 300-BTB08-600CW3G 849120-BTB08-600CW3G BTB08-600CW3G-ND BTB08-600CW3G
Product Name Low Power TRIAC up to 1200V 600V 8A 221A Triac Triacs - BTB08-600CW3G TRIACs Triacs
VDRM 600 volts
Unlock Full Specs
to access all available technical data