Littelfuse, Inc. Low Power TRIAC up to 1200V BTA25-600CW3G

Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White goods Blocking Voltage to 800 V On-State Current Rating of 25 Amperes RMS at 95°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt 500 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating dI/dt 14 A/ms minimum at 125C Internally Isolated to 2.5 kVrms Lead-free UL Registered - File #E69369
Request a Quote Datasheet
Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White goods Blocking Voltage to 800 V On-State Current Rating of 25 Amperes RMS at 95°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt 500 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating dI/dt 14 A/ms minimum at 125C Internally Isolated to 2.5 kVrms Lead-free UL Registered - File #E69369
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - BTA25-600CW3G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
BTA25-600CW3G
Low Power TRIAC up to 1200V BTA25-600CW3G
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White goods Blocking Voltage to 800 V On-State Current Rating of 25 Amperes RMS at 95°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt 500 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating dI/dt 14 A/ms minimum at 125C Internally Isolated to 2.5 kVrms Lead-free UL Registered - File #E69369

This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White goods Blocking Voltage to 800 V On-State Current Rating of 25 Amperes RMS at 95°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt 500 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating dI/dt 14 A/ms minimum at 125C Internally Isolated to 2.5 kVrms Lead-free UL Registered - File #E69369

Supplier's Site Datasheet
TRIACs - BTA25-600CW3GOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 25A Through Hole TO-220AB

TRIAC Standard 600V 25A Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
600V 25A 221A Triac
300-BTA25-600CW3G
600V 25A 221A Triac 300-BTA25-600CW3G
Snubberless TRIAC, 600V V(DRM), 25A I(T)RMS, TO-220AB, LEAD FREE, CASE 221A-07, 3 PIN Product overview: BTA25-600CW3G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA25-600CW3G can be used for catalog matching and distributor lookup.

Snubberless TRIAC, 600V V(DRM), 25A I(T)RMS, TO-220AB, LEAD FREE, CASE 221A-07, 3 PIN Product overview: BTA25-600CW3G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA25-600CW3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - BTA25-600CW3G - 770517-BTA25-600CW3G - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA25-600CW3G
770517-BTA25-600CW3G
Triacs - BTA25-600CW3G 770517-BTA25-600CW3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 770517-BTA25-600CW3G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-3 Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 250A @ 60Hz Triac Type: Standard Family Name: BTA25-600CW3 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - On State (It (RMS)) (Maximum): 25A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 35mA Current - Hold (Ih) (Maximum): 50mA ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 770517-BTA25-600CW3G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A @ 60Hz
Triac Type: Standard
Family Name: BTA25-600CW3
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 25A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 50mA
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs ISO TO220 25A 35mA TRIAC

Triacs ISO TO220 25A 35mA TRIAC

Buy Now Datasheet
TRIAC 600V 25A TO220AB

TRIAC 600V 25A TO220AB

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Triacs Thyristors Triacs Triacs Thyristors Triacs
Product Number BTA25-600CW3G BTA25-600CW3GOS-ND 300-BTA25-600CW3G 770517-BTA25-600CW3G BTA25-600CW3G BTA25-600CW3G
Product Name Low Power TRIAC up to 1200V TRIACs 600V 25A 221A Triac Triacs - BTA25-600CW3G Triacs TRIACs
VDRM 600 volts 600 volts
IGT 35 mA 35 mA
IT(RMS) 25 amps
Package Type TO-220; TO-220-3 TO-220-3 TO-220-3
Unlock Full Specs
to access all available technical data