Littelfuse, Inc. Overvoltage Protection - SIDACtor® Protection Thyristors - Series: CR - CR3100SC CR3100SC

Description
THIS PRODUCT IS OBSOLETE
Request a Quote Datasheet
Description
THIS PRODUCT IS OBSOLETE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: CR - CR3100SC - CR3100SC - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: CR - CR3100SC
CR3100SC
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: CR - CR3100SC CR3100SC
THIS PRODUCT IS OBSOLETE

THIS PRODUCT IS OBSOLETE

Supplier's Site Datasheet
TVS - TVS - Thyristors - CR3100SC - 915762-CR3100SC - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - CR3100SC
915762-CR3100SC
TVS - TVS - Thyristors - CR3100SC 915762-CR3100SC
Manufacturer: Littelfuse Inc. Win Source Part Number: 915762-CR3100SC Features: 275V Off-State 250 A Ipp TVS Thyristor DO-214AA, SMB Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Other Part Number: CR3100SCCT, CR3100SCTR, CR3100SCDKR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 915762-CR3100SC
Features: 275V Off-State 250 A Ipp TVS Thyristor DO-214AA, SMB
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: CR3100SCCT, CR3100SCTR, CR3100SCDKR

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics
Product Category Thyristors Thyristors
Product Number CR3100SC 915762-CR3100SC
Product Name Overvoltage Protection - SIDACtor® Protection Thyristors - Series: CR - CR3100SC TVS - TVS - Thyristors - CR3100SC
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 03P4J-T2-AZ - 853174-03P4J-T2-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1930N36TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 3800 volts
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details
B-2 and B-2T Series SCR/Diode Module - B612SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details