Littelfuse, Inc. Overvoltage Protection - SIDACtor® Protection Thyristors - Series: AxxxxA_3 - A5030AA3L A5030AA3L

Description
The three-chip modified TO-220 SIDACtor balanced solid state device is designed for telecommunication protection systems that reference Tip and Ring to earth ground. Applications include any piece of transmission equipment that requires balanced protection. This device is built using Littelfuse’s patented “Y” (US Patent 4,905,119) configuration.The SIDACtor device is used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20,K.21 and K.45, IEC 60950, UL 60950, and TIA-968-A (formerly known as FCC Part 68). All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/μs. Special voltage (Vs and Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance is measured between pins 1-2 and 3-2 at 1 MHz with a 2 V bias Device is designed to meet balance requirements of GTS 8700 and GR 974.
Datasheet
Description
The three-chip modified TO-220 SIDACtor balanced solid state device is designed for telecommunication protection systems that reference Tip and Ring to earth ground. Applications include any piece of transmission equipment that requires balanced protection. This device is built using Littelfuse’s patented “Y” (US Patent 4,905,119) configuration.The SIDACtor device is used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20,K.21 and K.45, IEC 60950, UL 60950, and TIA-968-A (formerly known as FCC Part 68). All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/μs. Special voltage (Vs and Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance is measured between pins 1-2 and 3-2 at 1 MHz with a 2 V bias Device is designed to meet balance requirements of GTS 8700 and GR 974.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: AxxxxA_3 - A5030AA3L - A5030AA3L - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: AxxxxA_3 - A5030AA3L
A5030AA3L
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: AxxxxA_3 - A5030AA3L A5030AA3L
The three-chip modified TO-220 SIDACtor balanced solid state device is designed for telecommunication protection systems that reference Tip and Ring to earth ground. Applications include any piece of transmission equipment that requires balanced protection. This device is built using Littelfuse’s patented “Y” (US Patent 4,905,119) configuration.The SIDACtor device is used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20,K.21 and K.45, IEC 60950, UL 60950, and TIA-968-A (formerly known as FCC Part 68). All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/μs. Special voltage (Vs and Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance is measured between pins 1-2 and 3-2 at 1 MHz with a 2 V bias Device is designed to meet balance requirements of GTS 8700 and GR 974.

The three-chip modified TO-220 SIDACtor balanced solid state device is designed for telecommunication protection systems that reference Tip and Ring to earth ground. Applications include any piece of transmission equipment that requires balanced protection. This device is built using Littelfuse’s patented “Y” (US Patent 4,905,119) configuration.The SIDACtor device is used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20,K.21 and K.45, IEC 60950, UL 60950, and TIA-968-A (formerly known as FCC Part 68). All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/μs. Special voltage (Vs and Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance is measured between pins 1-2 and 3-2 at 1 MHz with a 2 V bias Device is designed to meet balance requirements of GTS 8700 and GR 974.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thyristors
Product Number A5030AA3L
Product Name Overvoltage Protection - SIDACtor® Protection Thyristors - Series: AxxxxA_3 - A5030AA3L
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B513-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details