Littelfuse, Inc. Scr Thyristor; Peak Repetitive Off State Voltage Littelfuse D6020L53

Description
SCR THYRISTOR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:-; Average On State Current:12.7A; On State RMS Current:20A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Repetitive Surge Current:255A RoHS Compliant: Yes
Description
SCR THYRISTOR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:-; Average On State Current:12.7A; On State RMS Current:20A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Repetitive Surge Current:255A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor; Peak Repetitive Off State Voltage Littelfuse - 71J0639 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor; Peak Repetitive Off State Voltage Littelfuse
71J0639
Scr Thyristor; Peak Repetitive Off State Voltage Littelfuse 71J0639
SCR THYRISTOR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:-; Average On State Current:12.7A; On State RMS Current:20A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Repetitive Surge Current:255A RoHS Compliant: Yes

SCR THYRISTOR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:-; Average On State Current:12.7A; On State RMS Current:20A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Repetitive Surge Current:255A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 71J0639
Product Name Scr Thyristor; Peak Repetitive Off State Voltage Littelfuse
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR8KM-12LC-A8#B00 - 913120-BCR8KM-12LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD162N16KOFAHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Thyristors - 1832268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipont®1
Pin Count 9
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1892CAH1000 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details