Littelfuse, Inc. Low Power TRIAC up to 1200V BTB08-800CW3G

Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White Goods Blocking Voltage to 800 V OnState Current Rating of 8 Amperes RMS at 25°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt - 2000 V/s minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating dI/dt - 4 A/ms minimum at 125°C Lead-free
Request a Quote Datasheet
Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White Goods Blocking Voltage to 800 V OnState Current Rating of 8 Amperes RMS at 25°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt - 2000 V/s minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating dI/dt - 4 A/ms minimum at 125°C Lead-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - BTB08-800CW3G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
BTB08-800CW3G
Low Power TRIAC up to 1200V BTB08-800CW3G
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White Goods Blocking Voltage to 800 V OnState Current Rating of 8 Amperes RMS at 25°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt - 2000 V/s minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating dI/dt - 4 A/ms minimum at 125°C Lead-free

This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White Goods Blocking Voltage to 800 V OnState Current Rating of 8 Amperes RMS at 25°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt - 2000 V/s minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating dI/dt - 4 A/ms minimum at 125°C Lead-free

Supplier's Site Datasheet
TRIACs - BTB08-800CW3G-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 8A Through Hole TO-220AB

TRIAC Standard 800V 8A Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
800V 8A 221A Triac
300-BTB08-800CW3G
800V 8A 221A Triac 300-BTB08-800CW3G
4 Quadrant Logic Level TRIAC, 800V V(DRM), 8A I(T)RMS, TO-220AB, LEAD FREE, CASE 221A-09, 3 PIN Product overview: BTB08-800CW3G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB08-800CW3G can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 800V V(DRM), 8A I(T)RMS, TO-220AB, LEAD FREE, CASE 221A-09, 3 PIN Product overview: BTB08-800CW3G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB08-800CW3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 8A 35mA 800V IGT 3 QUAD

Triacs 8A 35mA 800V IGT 3 QUAD

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Thyristors
Product Number BTB08-800CW3G BTB08-800CW3G-ND 300-BTB08-800CW3G BTB08-800CW3G
Product Name Low Power TRIAC up to 1200V TRIACs 800V 8A 221A Triac Triacs
VDRM 800 volts
Unlock Full Specs
to access all available technical data