Littelfuse, Inc. Low Power TRIAC up to 1200V BTA25H-600CW3G

Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White goods Blocking Voltage to 800 V On-State Current Rating of 25 Amperes RMS at 95°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt 500 V/s minimum at 150°C Internally Isolated - Industry Standard TO-220AB Package High Commutating dI/dt 4.0 A/ms minimum at 150°C Internally Isolated to 2.5 kVrms Lead-free UL Registered - File #E69369
Request a Quote
Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White goods Blocking Voltage to 800 V On-State Current Rating of 25 Amperes RMS at 95°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt 500 V/s minimum at 150°C Internally Isolated - Industry Standard TO-220AB Package High Commutating dI/dt 4.0 A/ms minimum at 150°C Internally Isolated to 2.5 kVrms Lead-free UL Registered - File #E69369
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BTA25H-600CW3G is a thyristor designed for high-performance full-wave AC control applications requiring high noise immunity and commutating di/dt. It is packaged in an industry-standard TO-220AB case with dimensions of 15.75 mm max length, 10.67 mm max width, and 6.47 mm max height. It has a peak repetitive off-state voltage of 600 V, an on-state RMS current rating of 25 A at 95°C, a minimum commutating dI/dt of 4.0 A/ms at 150°C, and a minimum dV/dt immunity of 500 V/µs at 150°C. The device is internally isolated to 2500 V RMS and is Pb-free. The operating junction temperature range is -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The BTA25H-600CW3G is a thyristor designed for high-performance full-wave AC control applications requiring high noise immunity and commutating di/dt. It is packaged in an industry-standard TO-220AB case with dimensions of 15.75 mm max length, 10.67 mm max width, and 6.47 mm max height. It has a peak repetitive off-state voltage of 600 V, an on-state RMS current rating of 25 A at 95°C, a minimum commutating dI/dt of 4.0 A/ms at 150°C, and a minimum dV/dt immunity of 500 V/µs at 150°C. The device is internally isolated to 2500 V RMS and is Pb-free. The operating junction temperature range is -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - BTA25H-600CW3G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
BTA25H-600CW3G
Low Power TRIAC up to 1200V BTA25H-600CW3G
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White goods Blocking Voltage to 800 V On-State Current Rating of 25 Amperes RMS at 95°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt 500 V/s minimum at 150°C Internally Isolated - Industry Standard TO-220AB Package High Commutating dI/dt 4.0 A/ms minimum at 150°C Internally Isolated to 2.5 kVrms Lead-free UL Registered - File #E69369

This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White goods Blocking Voltage to 800 V On-State Current Rating of 25 Amperes RMS at 95°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt 500 V/s minimum at 150°C Internally Isolated - Industry Standard TO-220AB Package High Commutating dI/dt 4.0 A/ms minimum at 150°C Internally Isolated to 2.5 kVrms Lead-free UL Registered - File #E69369

Supplier's Site Datasheet
TRIACs - BTA25H-600CW3G-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 25A Through Hole TO-220AB

TRIAC Standard 600V 25A Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
Through-Hole 600V 250A Triac
300-BTA25H-600CW3G
Through-Hole 600V 250A Triac 300-BTA25H-600CW3G
TRIAC 600V 250A TO-220AB Through Hole Product overview: BTA25H-600CW3G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 250A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 600V, 250A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA25H-600CW3G can be used for catalog matching and distributor lookup.

TRIAC 600V 250A TO-220AB Through Hole Product overview: BTA25H-600CW3G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 250A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 600V, 250A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA25H-600CW3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 990636-BTA25H-600CW3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
990636-BTA25H-600CW3G
Discrete Semiconductor Products - Thyristors - TRIACs 990636-BTA25H-600CW3G
Win Source Part Number: 990636-BTA25H-600CW3 G Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Tube Standard Package: 1,000 Current - Hold (Ih) (Max): 50 mA Configuration: Single Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 35 mA Current - On State (It (RMS)) (Max): 25 A Current - Non Rep. Surge 50, 60Hz (Itsm): 250A @ 60Hz Triac Type: Standard Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -BTA25H-600CW3G Base Product Number: BTA25 Product Status: Obsolete

Win Source Part Number: 990636-BTA25H-600CW3G
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tube
Standard Package: 1,000
Current - Hold (Ih) (Max): 50 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 35 mA
Current - On State (It (RMS)) (Max): 25 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A @ 60Hz
Triac Type: Standard
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -BTA25H-600CW3G
Base Product Number: BTA25
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA25H-600CW3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA25H-600CW3G
Discrete Semiconductor Products - Thyristors - TRIACs BTA25H-600CW3G
TRIAC 600V 25A TO220AB

TRIAC 600V 25A TO220AB

Supplier's Site
TRIAC 600V 25A TO220AB

TRIAC 600V 25A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs ISO TO220 25A 35mA TRIAC

Triacs ISO TO220 25A 35mA TRIAC

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Triacs Triacs Triacs Thyristors
Product Number BTA25H-600CW3G BTA25H-600CW3G-ND 300-BTA25H-600CW3G 990636-BTA25H-600CW3G BTA25H-600CW3G BTA25H-600CW3G BTA25H-600CW3G
Product Name Low Power TRIAC up to 1200V TRIACs Through-Hole 600V 250A Triac Discrete Semiconductor Products - Thyristors - TRIACs Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Triacs
VDRM 600 volts 600 volts 600 volts
IGT 35 mA 35 mA 35 mA
IT(RMS) 25 amps 25 amps
Package Type TO-220; TO-220-3 TO-220AB Tube TO-220-3 TO-220-3
Unlock Full Specs
to access all available technical data