Littelfuse, Inc. Low Power TRIAC up to 1200V 2N6075AG

Description
This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Sensitive Gate Triggering Uniquely Compatible for Direct Coupling to TTL, HTL, CMOS and Operational Amplifier Integrated Circuit Logic Functions Gate Triggering 4 Mode - 2N6071A,B, 2N6073A,B, 2N6075 A,B Blocking Voltages to 600 Volts All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Device Marking: Device Type, e.g., 2N6071A, Date Code These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices.
Request a Quote Datasheet
Description
This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Sensitive Gate Triggering Uniquely Compatible for Direct Coupling to TTL, HTL, CMOS and Operational Amplifier Integrated Circuit Logic Functions Gate Triggering 4 Mode - 2N6071A,B, 2N6073A,B, 2N6075 A,B Blocking Voltages to 600 Volts All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Device Marking: Device Type, e.g., 2N6071A, Date Code These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - 2N6075AG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
2N6075AG
Low Power TRIAC up to 1200V 2N6075AG
This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Sensitive Gate Triggering Uniquely Compatible for Direct Coupling to TTL, HTL, CMOS and Operational Amplifier Integrated Circuit Logic Functions Gate Triggering 4 Mode - 2N6071A,B, 2N6073A,B, 2N6075 A,B Blocking Voltages to 600 Volts All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Device Marking: Device Type, e.g., 2N6071A, Date Code These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices.

This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Sensitive Gate Triggering Uniquely Compatible for Direct Coupling to TTL, HTL, CMOS and Operational Amplifier Integrated Circuit Logic Functions Gate Triggering 4 Mode - 2N6071A,B, 2N6073A,B, 2N6075 A,B Blocking Voltages to 600 Volts All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Device Marking: Device Type, e.g., 2N6071A, Date Code These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices.

Supplier's Site Datasheet
Singapore, Singapore
600V 30A Triac
300-2N6075AG
600V 30A Triac 300-2N6075AG
TRIAC 600V 30A TO-225 3-Pin Product overview: 2N6075AG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-2N6075AG can be used for catalog matching and distributor lookup.

TRIAC 600V 30A TO-225 3-Pin Product overview: 2N6075AG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-2N6075AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - 2N6075AGOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-225AA

TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-225AA

Buy Now Datasheet
TRIACs - 5449961 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
5449961
TRIACs 5449961
Non-isolated tab triac,2N6075A 4A 800V

Non-isolated tab triac,2N6075A 4A 800V

Supplier's Site
TRIACs - 5449961P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
5449961P
TRIACs 5449961P
Non-isolated tab triac,2N6075A 4A 800V

Non-isolated tab triac,2N6075A 4A 800V

Supplier's Site
TRIACs - 1775198 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1775198
TRIACs 1775198
Non-isolated tab triac,2N6075A 4A 800V

Non-isolated tab triac,2N6075A 4A 800V

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - 2N6075AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
2N6075AG
Discrete Semiconductor Products - Thyristors - TRIACs 2N6075AG
TRIAC SENS GATE 600V 4A TO225AA

TRIAC SENS GATE 600V 4A TO225AA

Supplier's Site
Sheung Wan, Hong Kong
Triacs
2N6075AG
Triacs 2N6075AG
Triacs Sensitive Gate

Triacs Sensitive Gate

Buy Now Datasheet
Triac, 600V, 4A, To-225; Peak Repetitive Off State Voltage Littelfuse - 45J2504 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 4A, To-225; Peak Repetitive Off State Voltage Littelfuse
45J2504
Triac, 600V, 4A, To-225; Peak Repetitive Off State Voltage Littelfuse 45J2504
TRIAC, 600V, 4A, TO-225; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-225; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:30A; Holding Current Max:15mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 600V, 4A, TO-225; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-225; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:30A; Holding Current Max:15mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs Thyristors Triacs
Product Number 2N6075AG 300-2N6075AG 2N6075AGOS-ND 5449961 5449961P 2N6075AG 2N6075AG 45J2504
Product Name Low Power TRIAC up to 1200V 600V 30A Triac TRIACs TRIACs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs Triac, 600V, 4A, To-225; Peak Repetitive Off State Voltage Littelfuse
Standards and Certifications RoHS RoHS RoHS RoHS
VDRM 600 volts 600 volts
IGT 5 mA 5 mA
IT(RMS) 4 amps 4 amps
Unlock Full Specs
to access all available technical data