Infineon Technologies AG FET, MOSFET Arrays FS05MR12A6MA1BBPSA1

Description
Mosfet Array 1200V (1.2kV) 200A Chassis Mount AG-HYBRIDD-2
Request a Quote Datasheet
Description
Mosfet Array 1200V (1.2kV) 200A Chassis Mount AG-HYBRIDD-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 448-FS05MR12A6MA1BBPSA1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
448-FS05MR12A6MA1BBPSA1-ND
FET, MOSFET Arrays 448-FS05MR12A6MA1BBPSA1-ND
Mosfet Array 1200V (1.2kV) 200A Chassis Mount AG-HYBRIDD-2

Mosfet Array 1200V (1.2kV) 200A Chassis Mount AG-HYBRIDD-2

Buy Now Datasheet
Sic Mosfet, 1.2Kv, 200A, Sixpack, Module Rohs Compliant Infineon - 25AJ0837 - Newark, An Avnet Company
Chicago, IL, United States
Sic Mosfet, 1.2Kv, 200A, Sixpack, Module Rohs Compliant Infineon
25AJ0837
Sic Mosfet, 1.2Kv, 200A, Sixpack, Module Rohs Compliant Infineon 25AJ0837
SIC MOSFET, 1.2KV, 200A, SIXPACK, MODULE ROHS COMPLIANT: YES

SIC MOSFET, 1.2KV, 200A, SIXPACK, MODULE ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FS05MR12A6MA1BBPSA1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FS05MR12A6MA1BBPSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FS05MR12A6MA1BBPSA1
SIC 1200V 200A AG-HYBRIDD

SIC 1200V 200A AG-HYBRIDD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 448-FS05MR12A6MA1BBPSA1-ND 25AJ0837 FS05MR12A6MA1BBPSA1
Product Name FET, MOSFET Arrays Sic Mosfet, 1.2Kv, 200A, Sixpack, Module Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Module TO-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details