IGBT Module NPT Single 1200V 75A 280W Chassis Mount Module
Insulated Gate Bipolar Transistor, 75A I(C), 1200V V(BR)CES, N-Channel
IGBT MOD 1200V 75A 280W
IGBT MOD, N-CH, 1.2KV, 75A/125DEG C/280W; Continuous Collector Current:75A; Collector Emitter Saturation Voltage:1.7V; Power Dissipation:280W; Operating Temperature Max:125°C; IGBT Termination:Press Fit RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FP50R12KE3BOSA1-ND | FP50R12KE3BOSA1 | FP50R12KE3BOSA1 | 13AC8739 |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs | Igbt Mod, N-Ch, 1.2Kv, 75A/125Deg C/280W; Continuous Collector Current Infineon | |
| Package Type | Module | AG-ECONO3B-311 | TO-3 |