Infineon Technologies AG Mosfet, Sic, N-Ch, 1.2Kv, 200A, Module; Mosfet Module Configuration Infineon FF6MR12W2M1PB11BPSA1

Description
MOSFET, SIC, N-CH, 1.2KV, 200A, MODULE; MOSFET Module Configuration:Half Bridge; Continuous Drain Current Id:200A; Drain Source Voltage Vds:1.2kV; No. of Pins:-; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes
Datasheet
Description
MOSFET, SIC, N-CH, 1.2KV, 200A, MODULE; MOSFET Module Configuration:Half Bridge; Continuous Drain Current Id:200A; Drain Source Voltage Vds:1.2kV; No. of Pins:-; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet, Sic, N-Ch, 1.2Kv, 200A, Module; Mosfet Module Configuration Infineon - 91AH7523 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Sic, N-Ch, 1.2Kv, 200A, Module; Mosfet Module Configuration Infineon
91AH7523
Mosfet, Sic, N-Ch, 1.2Kv, 200A, Module; Mosfet Module Configuration Infineon 91AH7523
MOSFET, SIC, N-CH, 1.2KV, 200A, MODULE; MOSFET Module Configuration:Half Bridge; Continuous Drain Current Id:200A; Drain Source Voltage Vds:1.2kV; No. of Pins:-; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

MOSFET, SIC, N-CH, 1.2KV, 200A, MODULE; MOSFET Module Configuration:Half Bridge; Continuous Drain Current Id:200A; Drain Source Voltage Vds:1.2kV; No. of Pins:-; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FF6MR12W2M1PB11BPSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FF6MR12W2M1PB11BPSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FF6MR12W2M1PB11BPSA1
SIC 2N-CH 1200V 200A

SIC 2N-CH 1200V 200A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 91AH7523 FF6MR12W2M1PB11BPSA1
Product Name Mosfet, Sic, N-Ch, 1.2Kv, 200A, Module; Mosfet Module Configuration Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IDSS 200000 milliamps
Unlock Full Specs
to access all available technical data