Infineon Technologies AG Discrete Semiconductor Products - Transistors - IGBTs - Modules FS150R12N2T7BPSA1

Description
Win Source Part Number: 996350-FS150R12N2T7B PSA1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules Series: EconoPACK™ 2 Package: Tray Standard Package: 10 Power - Max: 20 mW Configuration: Three Level Inverter Input: Standard IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 150 A Vce(on) (Max) @ Vge, Ic: 1.8V @ 15V, 150A Current - Collector Cutoff (Max): 1.2 µA Input Capacitance (Cies) @ Vce: 30.1 nF @ 25 V NTC Thermistor: Yes Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: AG-ECONO2 Temperature Range - Operating: -40°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP005341942,448-FS15 0R12N2T7BPSA1 Base Product Number: FS150R12
Request a Quote Datasheet
Description
Win Source Part Number: 996350-FS150R12N2T7B PSA1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules Series: EconoPACK™ 2 Package: Tray Standard Package: 10 Power - Max: 20 mW Configuration: Three Level Inverter Input: Standard IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 150 A Vce(on) (Max) @ Vge, Ic: 1.8V @ 15V, 150A Current - Collector Cutoff (Max): 1.2 µA Input Capacitance (Cies) @ Vce: 30.1 nF @ 25 V NTC Thermistor: Yes Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: AG-ECONO2 Temperature Range - Operating: -40°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP005341942,448-FS15 0R12N2T7BPSA1 Base Product Number: FS150R12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Modules - 996350-FS150R12N2T7BPSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Modules
996350-FS150R12N2T7BPSA1
Discrete Semiconductor Products - Transistors - IGBTs - Modules 996350-FS150R12N2T7BPSA1
Win Source Part Number: 996350-FS150R12N2T7B PSA1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules Series: EconoPACK™ 2 Package: Tray Standard Package: 10 Power - Max: 20 mW Configuration: Three Level Inverter Input: Standard IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 150 A Vce(on) (Max) @ Vge, Ic: 1.8V @ 15V, 150A Current - Collector Cutoff (Max): 1.2 µA Input Capacitance (Cies) @ Vce: 30.1 nF @ 25 V NTC Thermistor: Yes Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: AG-ECONO2 Temperature Range - Operating: -40°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP005341942,448-FS15 0R12N2T7BPSA1 Base Product Number: FS150R12

Win Source Part Number: 996350-FS150R12N2T7BPSA1
Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules
Series: EconoPACK™ 2
Package: Tray
Standard Package: 10
Power - Max: 20 mW
Configuration: Three Level Inverter
Input: Standard
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 150 A
Vce(on) (Max) @ Vge, Ic: 1.8V @ 15V, 150A
Current - Collector Cutoff (Max): 1.2 µA
Input Capacitance (Cies) @ Vce: 30.1 nF @ 25 V
NTC Thermistor: Yes
Mounting Type: Chassis Mount
Package / Case: Module
Supplier Device Package: AG-ECONO2
Temperature Range - Operating: -40°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP005341942,448-FS150R12N2T7BPSA1
Base Product Number: FS150R12

Buy Now Datasheet
Singapore, Singapore
Low-Power IGBT Transistor
297-FS150R12N2T7BPSA1
Low-Power IGBT Transistor 297-FS150R12N2T7BPSA1
LOW POWER ECONO AG-ECONO2-6 Product overview: FS150R12N2T7BPSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FS150R12N2T7BPSA 1 can be used for catalog matching and distributor lookup.

LOW POWER ECONO AG-ECONO2-6 Product overview: FS150R12N2T7BPSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FS150R12N2T7BPSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - 2326722P - RS Components, Ltd.
Corby, Northants, United Kingdom
Infineon FS150R12N2T7BPSA1

Infineon FS150R12N2T7BPSA1

Supplier's Site
IGBTs - 2326722 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2326722
IGBTs 2326722
Infineon FS150R12N2T7BPSA1

Infineon FS150R12N2T7BPSA1

Supplier's Site
IGBTs - 2326721 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2326721
IGBTs 2326721
Infineon FS150R12N2T7BPSA1

Infineon FS150R12N2T7BPSA1

Supplier's Site
IGBT Modules - 448-FS150R12N2T7BPSA1-ND - DigiKey
Thief River Falls, MN, United States
IGBT Module Trench Field Stop Three Level Inverter 1200V 150A 20mW Chassis Mount AG-ECONO2

IGBT Module Trench Field Stop Three Level Inverter 1200V 150A 20mW Chassis Mount AG-ECONO2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FS150R12N2T7BPSA1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
FS150R12N2T7BPSA1
Discrete Semiconductor Products - Transistors - IGBTs FS150R12N2T7BPSA1
LOW POWER ECONO AG-ECONO2-6

LOW POWER ECONO AG-ECONO2-6

Supplier's Site
Igbt Module, 1.2Kv, 150A Rohs Compliant Infineon - 68AJ1633 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, 1.2Kv, 150A Rohs Compliant Infineon
68AJ1633
Igbt Module, 1.2Kv, 150A Rohs Compliant Infineon 68AJ1633
IGBT MODULE, 1.2KV, 150A ROHS COMPLIANT: YES

IGBT MODULE, 1.2KV, 150A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 996350-FS150R12N2T7BPSA1 297-FS150R12N2T7BPSA1 2326722P 448-FS150R12N2T7BPSA1-ND FS150R12N2T7BPSA1 68AJ1633
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Modules Low-Power IGBT Transistor IGBTs IGBT Modules Discrete Semiconductor Products - Transistors - IGBTs Igbt Module, 1.2Kv, 150A Rohs Compliant Infineon
VCES 1200 volts
Unlock Full Specs
to access all available technical data