Infineon Technologies AG IGBT Modules FS200R12N3T7BPSA1

Description
IGBT Module
Request a Quote Datasheet
Description
IGBT Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - 448-FS200R12N3T7BPSA1-ND - DigiKey
Thief River Falls, MN, United States
IGBT Module

IGBT Module

Buy Now Datasheet
IGBTs - 2539851 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2539851
IGBTs 2539851
Infineon FS200R12N3T7BPSA1 IGBT

Infineon FS200R12N3T7BPSA1 IGBT

Supplier's Site
IGBTs - 2539852P - RS Components, Ltd.
Corby, Northants, United Kingdom
Infineon FS200R12N3T7BPSA1 IGBT

Infineon FS200R12N3T7BPSA1 IGBT

Supplier's Site
IGBTs - 2539852 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2539852
IGBTs 2539852
Infineon FS200R12N3T7BPSA1 IGBT

Infineon FS200R12N3T7BPSA1 IGBT

Supplier's Site
Singapore, Singapore
Low-Power IGBT Transistor
297-FS200R12N3T7BPSA1
Low-Power IGBT Transistor 297-FS200R12N3T7BPSA1
LOW POWER ECONO AG-ECONO3-4 Product overview: FS200R12N3T7BPSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FS200R12N3T7BPSA 1 can be used for catalog matching and distributor lookup.

LOW POWER ECONO AG-ECONO3-4 Product overview: FS200R12N3T7BPSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FS200R12N3T7BPSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules - 1382091-FS200R12N3T7BPSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
1382091-FS200R12N3T7BPSA1
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules 1382091-FS200R12N3T7BPSA1
Win Source Part Number: 1382091-FS200R12N3T7 BPSA1 Category: Discrete Semiconductor Products>Transistors >IGBTs>IGBT Modules Series: EasyPACK™3, TRENCHSTOP™ Package: Tray Standard Package: 10 pcs Power - Max: 20 mW Configuration: Three Phase Inverter Input: Standard IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 200 A Vce(on) (Max) @ Vge, Ic: 1.8V @ 15V, 200A Current - Collector Cutoff (Max): 16 µA Input Capacitance (Cies) @ Vce: 40.3 nF @ 25 V NTC Thermistor: Yes Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: AG-ECONO3B Temperature Range - Operating: -40°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Base Product Number: FS200R12 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382091-FS200R12N3T7BPSA1
Category: Discrete Semiconductor Products>Transistors>IGBTs>IGBT Modules
Series: EasyPACK™3, TRENCHSTOP™
Package: Tray
Standard Package: 10 pcs
Power - Max: 20 mW
Configuration: Three Phase Inverter
Input: Standard
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 200 A
Vce(on) (Max) @ Vge, Ic: 1.8V @ 15V, 200A
Current - Collector Cutoff (Max): 16 µA
Input Capacitance (Cies) @ Vce: 40.3 nF @ 25 V
NTC Thermistor: Yes
Mounting Type: Chassis Mount
Package / Case: Module
Supplier Device Package: AG-ECONO3B
Temperature Range - Operating: -40°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Base Product Number: FS200R12
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Igbt Module, Sixpack, 1.2Kv, 200A Rohs Compliant Infineon - 47AK6525 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, Sixpack, 1.2Kv, 200A Rohs Compliant Infineon
47AK6525
Igbt Module, Sixpack, 1.2Kv, 200A Rohs Compliant Infineon 47AK6525
IGBT MODULE, SIXPACK, 1.2KV, 200A ROHS COMPLIANT: YES

IGBT MODULE, SIXPACK, 1.2KV, 200A ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - FS200R12N3T7BPSA1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
FS200R12N3T7BPSA1
Discrete Semiconductor Products - Transistors - IGBTs FS200R12N3T7BPSA1
LOW POWER ECONO AG-ECONO3-4

LOW POWER ECONO AG-ECONO3-4

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 448-FS200R12N3T7BPSA1-ND 2539851 297-FS200R12N3T7BPSA1 1382091-FS200R12N3T7BPSA1 47AK6525 FS200R12N3T7BPSA1
Product Name IGBT Modules IGBTs Low-Power IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules Igbt Module, Sixpack, 1.2Kv, 200A Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - IGBTs
Package Type Module Tray SOT3 TO-3
Unlock Full Specs
to access all available technical data