Infineon Technologies AG 600V 95A 250W IGBT Transistor FP75R06KE3BOSA1

Description
IGBT MODULE 600V 95A 250W Product overview: FP75R06KE3BOSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 95A, 250W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 95A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FP75R06KE3BOSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT MODULE 600V 95A 250W Product overview: FP75R06KE3BOSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 95A, 250W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 95A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FP75R06KE3BOSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 95A 250W IGBT Transistor
297-FP75R06KE3BOSA1
600V 95A 250W IGBT Transistor 297-FP75R06KE3BOSA1
IGBT MODULE 600V 95A 250W Product overview: FP75R06KE3BOSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 95A, 250W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 95A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FP75R06KE3BOSA1 can be used for catalog matching and distributor lookup.

IGBT MODULE 600V 95A 250W Product overview: FP75R06KE3BOSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 95A, 250W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 95A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FP75R06KE3BOSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Modules - FP75R06KE3BOSA1 - 846823-FP75R06KE3BOSA1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - FP75R06KE3BOSA1
846823-FP75R06KE3BOSA1
IGBTs - Modules - FP75R06KE3BOSA1 846823-FP75R06KE3BOSA1
Manufacturer: Infineon Technologies Win Source Part Number: 846823-FP75R06KE3BOS A1 Features: IGBT Module 600 V 95 A 250 W Package: Bulk Family Name: FP75R06 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FP75R06KE3, FP75R06KE3-ND, SP000091924

Manufacturer: Infineon Technologies
Win Source Part Number: 846823-FP75R06KE3BOSA1
Features: IGBT Module 600 V 95 A 250 W
Package: Bulk
Family Name: FP75R06
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FP75R06KE3, FP75R06KE3-ND, SP000091924

Buy Now Datasheet
IGBT Modules - FP75R06KE3BOSA1-ND - DigiKey
Thief River Falls, MN, United States
IGBT Module Trench Field Stop Three Phase Inverter 600V 95A 250W Chassis Mount Module

IGBT Module Trench Field Stop Three Phase Inverter 600V 95A 250W Chassis Mount Module

Buy Now Datasheet
IGBT Modules FP75R06KE3BOSA1
IGBT MODULE 600V 95A 250W

IGBT MODULE 600V 95A 250W

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FP75R06KE3BOSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FP75R06KE3BOSA1
Discrete Semiconductor Products - Transistors - IGBTs FP75R06KE3BOSA1
IGBT MODULE 600V 95A 250W

IGBT MODULE 600V 95A 250W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-FP75R06KE3BOSA1 846823-FP75R06KE3BOSA1 FP75R06KE3BOSA1-ND FP75R06KE3BOSA1 FP75R06KE3BOSA1
Product Name 600V 95A 250W IGBT Transistor IGBTs - Modules - FP75R06KE3BOSA1 IGBT Modules IGBT Modules Discrete Semiconductor Products - Transistors - IGBTs
PD 250 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type Tray SOT3 Module Module
Unlock Full Specs
to access all available technical data