Infineon Technologies AG FET, MOSFET Arrays FF6MR12KM1BOSA1

Description
Mosfet Array 2 N-Channel (Half Bridge) 1200V (1.2kV) 250A (Tc) Chassis Mount AG-62MM
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Half Bridge) 1200V (1.2kV) 250A (Tc) Chassis Mount AG-62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 448-FF6MR12KM1BOSA1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
448-FF6MR12KM1BOSA1-ND
FET, MOSFET Arrays 448-FF6MR12KM1BOSA1-ND
Mosfet Array 2 N-Channel (Half Bridge) 1200V (1.2kV) 250A (Tc) Chassis Mount AG-62MM

Mosfet Array 2 N-Channel (Half Bridge) 1200V (1.2kV) 250A (Tc) Chassis Mount AG-62MM

Buy Now Datasheet
MOSFETs - 2224796 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224796
MOSFETs 2224796
Infineon FF6MR12KM1BOSA1

Infineon FF6MR12KM1BOSA1

Supplier's Site
MOSFETs - 2224796P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224796P
MOSFETs 2224796P
Infineon FF6MR12KM1BOSA1

Infineon FF6MR12KM1BOSA1

Supplier's Site
MOSFETs - 2224795 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224795
MOSFETs 2224795
Infineon FF6MR12KM1BOSA1

Infineon FF6MR12KM1BOSA1

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FF6MR12KM1BOSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FF6MR12KM1BOSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FF6MR12KM1BOSA1
SIC 2N-CH 1200V 250A AG-62MM

SIC 2N-CH 1200V 250A AG-62MM

Supplier's Site
Mosfet, Sic, N-Ch, 1.2Kv, 250A, Module; Mosfet Module Configuration Infineon - 82AH4539 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Sic, N-Ch, 1.2Kv, 250A, Module; Mosfet Module Configuration Infineon
82AH4539
Mosfet, Sic, N-Ch, 1.2Kv, 250A, Module; Mosfet Module Configuration Infineon 82AH4539
MOSFET, SIC, N-CH, 1.2KV, 250A, MODULE; MOSFET Module Configuration:Half Bridge; Continuous Drain Current Id:250A; Drain Source Voltage Vds:1.2kV; No. of Pins:-; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

MOSFET, SIC, N-CH, 1.2KV, 250A, MODULE; MOSFET Module Configuration:Half Bridge; Continuous Drain Current Id:250A; Drain Source Voltage Vds:1.2kV; No. of Pins:-; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-FF6MR12KM1BOSA1-ND 2224796 FF6MR12KM1BOSA1 82AH4539
Product Name FET, MOSFET Arrays MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Sic, N-Ch, 1.2Kv, 250A, Module; Mosfet Module Configuration Infineon
Package Type Module AG-62MM TO-3
Unlock Full Specs
to access all available technical data

Similar Products