TPI Corporation Datasheets for Radiant Heaters
Radiant heaters use a reflective shield to direct radiant heat onto a heated surface.
Radiant Heaters: Learn more
| Product Name | Notes |
|---|---|
| 2 FT X 2 FT X 1 INCH SIZE ETL (CANADA AND US) APPROVAL 120/240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 2.1 AMPERE AT 120 V/1 AMPERE AT 240 V CURRENT... | |
| 2 FT X 2 FT X 1 INCH SIZE ETL (CANADA AND US) APPROVAL 120/240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 3.1 AMPERE AT 120 V/1.6 AMPERE AT 240 V CURRENT... | |
| 2 FT X 2 FT X 1 INCH SIZE ETL (CANADA AND US) APPROVAL 120/240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 4.2 AMPERE AT 120 V/2.1 AMPERE AT 240 V CURRENT... | |
| 2 FT X 2 FT X 1 INCH SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/SURFACE MOUNTING 1 AMPERE CURRENT RATING 250 W POWER RATING STEEL HOUSING... | |
| 2 FT X 2 FT X 1 INCH SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/SURFACE MOUNTING 2 AMPERE CURRENT RATING 375 W POWER RATING STEEL HOUSING... | |
| 2 FT X 2 FT X 1 INCH SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/SURFACE MOUNTING 2 AMPERE CURRENT RATING 500 W POWER RATING STEEL HOUSING... | |
| 2 FT X 2 FT X 1 INCH SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/SURFACE MOUNTING 4 AMPERE CURRENT RATING 750 W POWER RATING STEEL HOUSING... | |
| 2 FT X 2 FT X 1 INCH SIZE ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING/SURFACE MOUNTING 0.9 AMPERE CURRENT RATING 250 W POWER RATING STEEL HOUSING... | |
| 2 FT X 2 FT X 1 INCH SIZE ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING/SURFACE MOUNTING 1 AMPERE CURRENT RATING 375 W POWER RATING STEEL HOUSING... | |
| 2 FT X 2 FT X 1 INCH SIZE ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING/SURFACE MOUNTING 2 AMPERE CURRENT RATING 500 W POWER RATING STEEL HOUSING... | |
| 2 FT X 2 FT X 1 INCH SIZE ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING/SURFACE MOUNTING 3 AMPERE CURRENT RATING 750 W POWER RATING STEEL HOUSING... | |
| 2 FT X 4 FT X 1 INCH SIZE ETL (CANADA AND US) APPROVAL 120/240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 6.3 AMPERE AT 120 V/3.1 AMPERE AT 240 V CURRENT... | |
| 20 GAUGE STEEL MATERIAL 44-5/8 INCH OVERALL LENGTH 40 INCH HEATED LENGTH 240 V VOLTAGE RATING 20 AMPERE CURRENT RATING 4800 W POWER RATING APPROVAL ETL (CANADA AND US) HEIGHT... | |
| 20 GAUGE STEEL MATERIAL 66-5/8 INCH OVERALL LENGTH 61 INCH HEATED LENGTH 240 V VOLTAGE RATING 26.7 AMPERE CURRENT RATING 6400 W POWER RATING APPROVAL ETL (CANADA AND US) HEIGHT... | |
| 20 GAUGE STEEL MATERIAL 66-5/8 INCH OVERALL LENGTH 61 INCH HEATED LENGTH 240 V VOLTAGE RATING 46.7 AMPERE CURRENT RATING 11200 W POWER RATING APPROVAL ETL (CANADA AND US) HEIGHT... | |
| CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 222/223/MM-24A FIXTURE USED ON 19-11/16 INCH OVERALL LENGTH 16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 208 VAC AT 50/60 HZ VOLTAGE RATING... | |
| CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 222/223/MM-24A FIXTURE USED ON 19-11/16 INCH OVERALL LENGTH 16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 240 VAC AT 50/60 HZ VOLTAGE RATING... | |
| CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 222/223/MM-24A FIXTURE USED ON 19-11/16 INCH OVERALL LENGTH 16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 277 VAC AT 50/60 HZ VOLTAGE RATING... | |
| CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 222/223/MM-24A FIXTURE USED ON 19-11/16 INCH OVERALL LENGTH 16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 480 VAC AT 50/60 HZ VOLTAGE RATING... | |
| CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 342/343/MM-33A FIXTURE USED ON 28-11/16 INCH OVERALL LENGTH 25 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 208 VAC AT 50/60 HZ VOLTAGE RATING... | |
| CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 342/343/MM-33A FIXTURE USED ON 28-11/16 INCH OVERALL LENGTH 25 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 240 VAC AT 50/60 HZ VOLTAGE RATING... | |
| CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 342/343/MM-33A FIXTURE USED ON 28-11/16 INCH OVERALL LENGTH 25 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 277 VAC AT 50/60 HZ VOLTAGE RATING... | |
| CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 342/343/MM-33A FIXTURE USED ON 28-11/16 INCH OVERALL LENGTH 25 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 480 VAC AT 50/60 HZ VOLTAGE RATING... | |
| CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 462/463/MM-46A FIXTURE USED ON 41-11/16 INCH OVERALL LENGTH 38 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 480 VAC AT 50/60 HZ VOLTAGE RATING... | |
| CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 462/463/MM-46A FIXTURE USED ON 41-11/16 INCH OVERALL LENGTH 38 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 600 VAC AT 50/60 HZ VOLTAGE RATING... | |
| CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL MM-13A FIXTURE USED ON 8-11/16 INCH OVERALL LENGTH 5 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 120 VAC AT 50/60 HZ VOLTAGE RATING... | |
| COVE, INFRARED TYPE 108 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CEILING MOUNTING 9 AMPERE CURRENT RATING... | |
| COVE, INFRARED TYPE 108 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING MOUNTING 5 AMPERE CURRENT RATING... | |
| COVE, INFRARED TYPE 108 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING MOUNTING 5 AMPERE CURRENT RATING... | |
| COVE, INFRARED TYPE 108 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING MOUNTING 4 AMPERE CURRENT RATING... | |
| COVE, INFRARED TYPE 120 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CEILING MOUNTING 10 AMPERE CURRENT RATING... | |
| COVE, INFRARED TYPE 120 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING MOUNTING 6 AMPERE CURRENT RATING... | |
| COVE, INFRARED TYPE 120 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING MOUNTING 5 AMPERE CURRENT RATING... | |
| COVE, INFRARED TYPE 120 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING MOUNTING 5 AMPERE CURRENT RATING... | |
| COVE, INFRARED TYPE 42 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CEILING MOUNTING 4 AMPERE CURRENT RATING... | |
| COVE, INFRARED TYPE 42 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING MOUNTING 2 AMPERE CURRENT RATING... | |
| COVE, INFRARED TYPE 42 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING MOUNTING 2 AMPERE CURRENT RATING... | |
| COVE, INFRARED TYPE 42 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING MOUNTING 2 AMPERE CURRENT RATING... | |
| COVE, INFRARED TYPE 60 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CEILING MOUNTING 5 AMPERE CURRENT RATING... | |
| COVE, INFRARED TYPE 60 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING MOUNTING 3 AMPERE CURRENT RATING... | |
| COVE, INFRARED TYPE 60 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING MOUNTING 3 AMPERE CURRENT RATING... | |
| COVE, INFRARED TYPE 60 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING MOUNTING 2 AMPERE CURRENT RATING... | |
| COVE, INFRARED TYPE 72 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CEILING MOUNTING 6 AMPERE CURRENT RATING... | |
| COVE, INFRARED TYPE 72 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING MOUNTING 3.6 AMPERE CURRENT RATING... | |
| COVE, INFRARED TYPE 72 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING MOUNTING 3 AMPERE CURRENT RATING... | |
| COVE, INFRARED TYPE 72 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING MOUNTING 3 AMPERE CURRENT RATING... | |
| COVE, INFRARED TYPE 84 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CEILING MOUNTING 8 AMPERE CURRENT RATING... | |
| COVE, INFRARED TYPE 84 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING MOUNTING 4 AMPERE CURRENT RATING... | |
| COVE, INFRARED TYPE 84 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING MOUNTING 4 AMPERE CURRENT RATING... | |
| COVE, INFRARED TYPE 84 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING MOUNTING 3 AMPERE CURRENT RATING... | |
| COVE, INFRARED TYPE 96 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CEILING MOUNTING 8 AMPERE CURRENT RATING... | |
| COVE, INFRARED TYPE 96 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING MOUNTING 5 AMPERE CURRENT RATING... | |
| COVE, INFRARED TYPE 96 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING MOUNTING 4 AMPERE CURRENT RATING... | |
| COVE, INFRARED TYPE 96 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING MOUNTING 4 AMPERE CURRENT RATING... | |
| ETL (CANADA AND US) APPROVAL 120/240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 2.1 AMPERE AT 120 V/1 AMPERE AT 240 V CURRENT RATING 250 W POWER RATING STEEL HOUSING MATERIAL TEXTURED... | |
| ETL (CANADA AND US) APPROVAL 120/240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 3.1 AMPERE AT 120 V/1.6 AMPERE AT 240 V CURRENT RATING 375 W POWER RATING STEEL HOUSING MATERIAL TEXTURED... | |
| ETL (CANADA AND US) APPROVAL 120/240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 4.1 AMPERE AT 120 V/2.1 AMPERE AT 240 V CURRENT RATING 500 W POWER RATING STEEL HOUSING MATERIAL TEXTURED... | |
| ETL (CANADA AND US) APPROVAL 120/240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 6.3 AMPERE AT 120 V/3.1 AMPERE AT 240 V CURRENT RATING 750 W POWER RATING STEEL HOUSING MATERIAL TEXTURED... | |
| ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/SURFACE MOUNTING 1 AMPERE CURRENT RATING 250 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 853 BTU... | |
| ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/SURFACE MOUNTING 2 AMPERE CURRENT RATING 375 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 1280 BTU... | |
| ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/SURFACE MOUNTING 2 AMPERE CURRENT RATING 500 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 1707 BTU... | |
| ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/SURFACE MOUNTING 4 AMPERE CURRENT RATING 750 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 2560 BTU... | |
| ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING/SURFACE MOUNTING 0.9 AMPERE CURRENT RATING 250 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 853 BTU... | |
| ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING/SURFACE MOUNTING 1 AMPERE CURRENT RATING 375 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 1280 BTU... | |
| ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING/SURFACE MOUNTING 2 AMPERE CURRENT RATING 500 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 1707 BTU... | |
| ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING/SURFACE MOUNTING 3 AMPERE CURRENT RATING 750 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 2560 BTU... | |
| INFRARED TYPE 17 INCH L X 6 INCH W X 4 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 8 AMPERE CURRENT RATING 450/900... | |
| INFRARED TYPE 22 INCH L X 5 INCH W X 3 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 5 AMPERE CURRENT RATING 550... | |
| INFRARED TYPE 24 INCH L X 15 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/SURFACE MOUNTING 3.2 KW POWER... | |
| INFRARED TYPE 24 INCH L X 15 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 3.2 KW POWER... | |
| INFRARED TYPE 24 INCH L X 15 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING/SURFACE MOUNTING 3.2 KW POWER... | |
| INFRARED TYPE 24 INCH L X 15 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CEILING/SURFACE MOUNTING 3.2 KW POWER... | |
| INFRARED TYPE 24 INCH L X 21-1/2 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/SURFACE MOUNTING 4.8 KW POWER... | |
| INFRARED TYPE 24 INCH L X 21-1/2 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 4.8 KW POWER... | |
| INFRARED TYPE 24 INCH L X 21-1/2 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING/SURFACE MOUNTING 4.8 KW POWER... | |
| INFRARED TYPE 24 INCH L X 21-1/2 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CEILING/SURFACE MOUNTING 4.8 KW POWER... | |
| INFRARED TYPE 24 INCH L X 5-3/8 INCH W X 4-1/2 INCH D SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/SURFACE MOUNTING 7.7 AMPERE CURRENT... | |
| INFRARED TYPE 24 INCH L X 5-3/8 INCH W X 4-1/2 INCH D SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 6.7 AMPERE CURRENT... | |
| INFRARED TYPE 3.75 INCH W X 3.38 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CEILING/SURFACE MOUNTING 500 W POWER RATING ANODIZED ALUMINUM HOUSING... | |
| INFRARED TYPE 3.75 INCH W X 3.38 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING/SURFACE MOUNTING 900/1600 W POWER RATING ANODIZED ALUMINUM HOUSING... | |
| INFRARED TYPE 3.75 INCH W X 3.38 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING CEILING/SURFACE MOUNTING 2500 W POWER RATING ANODIZED ALUMINUM HOUSING... | |
| INFRARED TYPE 3.75 INCH W X 3.38 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING CEILING/SURFACE MOUNTING 3000/3800 W POWER RATING ANODIZED ALUMINUM HOUSING... | |
| INFRARED TYPE 33 INCH L X 15 INCH W X 10-1/2 INCH H SIZE 1 PHASE(S) 208 V VOLTAGE RATING 5000 W POWER RATING STAINLESS STEEL HOUSING MATERIAL 17065 BTU/HR... | |
| INFRARED TYPE 33 INCH L X 15 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/SURFACE MOUNTING 5 KW POWER... | |
| INFRARED TYPE 33 INCH L X 15 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 5 KW POWER... | |
| INFRARED TYPE 33 INCH L X 15 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CEILING/SURFACE MOUNTING 5 KW POWER... | |
| INFRARED TYPE 33 INCH L X 21-1/2 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/SURFACE MOUNTING 7.5 KW POWER... | |
| INFRARED TYPE 33 INCH L X 21-1/2 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 7.5 KW POWER... | |
| INFRARED TYPE 33 INCH L X 21-1/2 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CEILING/SURFACE MOUNTING 7.5 KW POWER... | |
| INFRARED TYPE 42 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CHAIN MOUNTING 12.5 AMPERE CURRENT RATING 1500... | |
| INFRARED TYPE 42 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CHAIN/WALL/CEILING MOUNTING 12.5 AMPERE CURRENT RATING 1500... | |
| INFRARED TYPE 42 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CHAIN MOUNTING 9.6 AMPERE CURRENT RATING 2000... | |
| INFRARED TYPE 42 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CHAIN/WALL/CEILING MOUNTING 9.6 AMPERE CURRENT RATING 2000... | |
| INFRARED TYPE 42 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CHAIN MOUNTING 8.3 AMPERE CURRENT RATING 2000... | |
| INFRARED TYPE 42 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CHAIN/WALL/CEILING MOUNTING 8.3 AMPERE CURRENT RATING 2000... | |
| INFRARED TYPE 42 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CHAIN MOUNTING 7.2 AMPERE CURRENT RATING 2000... | |
| INFRARED TYPE 42 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CHAIN/WALL/CEILING MOUNTING 7.2 AMPERE CURRENT RATING 2000... | |
| INFRARED TYPE 46 INCH L X 15 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CEILING/SURFACE MOUNTING 7.3 KW POWER... | |
| INFRARED TYPE 46 INCH L X 21-1/2 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CEILING/SURFACE MOUNTING 10.95 KW POWER... | |
| INFRARED TYPE 53 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CHAIN MOUNTING 14.4 AMPERE CURRENT RATING 3000... | |
| INFRARED TYPE 53 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CHAIN/WALL/CEILING MOUNTING 14.4 AMPERE CURRENT RATING 3000... | |
| INFRARED TYPE 53 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CHAIN MOUNTING 12.5 AMPERE CURRENT RATING 3000... | |
| INFRARED TYPE 53 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CHAIN/WALL/CEILING MOUNTING 12.5 AMPERE CURRENT RATING 3000... | |
| INFRARED TYPE 53 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CHAIN MOUNTING 10.8 AMPERE CURRENT RATING 3000... | |
| INFRARED TYPE 53 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CHAIN/WALL/CEILING MOUNTING 10.8 AMPERE CURRENT RATING 3000... | |
| INFRARED TYPE 53 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CHAIN MOUNTING 4.7 AMPERE CURRENT RATING 2250... | |
| INFRARED TYPE 53 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CHAIN/WALL/CEILING MOUNTING 4.7 AMPERE CURRENT RATING 2250... | |
| PORTABLE, INFRARED TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CHAIN/MOVABLE CART MOUNTING 16.7/8.35 AMPERE CURRENT RATING 2/1 KW POWER RATING ALUMINUM HOUSING MATERIAL 6826/3413 BTU... | |
| PORTABLE, INFRARED TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CHAIN/MOVABLE CART MOUNTING 23.8/11.9 AMPERE CURRENT RATING 5.7/2.85 KW POWER RATING ALUMINUM HOUSING MATERIAL 19454/9727 BTU... | |
| PORTABLE, INFRARED TYPE 53 INCH W X 28 INCH D X 2 TO 6 FT H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 1500 W... | |
| QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL FFH-512A FIXTURE USED ON 19-1/2 INCH OVERALL LENGTH 16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 120 VAC AT 50/60 HZ VOLTAGE RATING... | |
| QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL FFH-912B FIXTURE USED ON 12-15/16 INCH OVERALL LENGTH 8-7/16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 120 VAC AT 50/60 HZ VOLTAGE RATING... | |
| QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL OCH-46 FIXTURE USED ON 39-11/16 INCH OVERALL LENGTH 34-3/16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 120 VAC AT 50/60 HZ VOLTAGE RATING... | |
| QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL OCH-46 FIXTURE USED ON 39-11/16 INCH OVERALL LENGTH 34-3/16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 208 VAC AT 50/60 HZ VOLTAGE RATING... | |
| QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL OCH-46 FIXTURE USED ON 39-11/16 INCH OVERALL LENGTH 34-3/16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 240 VAC AT 50/60 HZ VOLTAGE RATING... | |
| QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL OCH-46 FIXTURE USED ON 39-11/16 INCH OVERALL LENGTH 34-3/16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 277 VAC AT 50/60 HZ VOLTAGE RATING... | |
| QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL OCH-57 FIXTURE USED ON 50-11/16 INCH OVERALL LENGTH 45-3/16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 208 VAC AT 50/60 HZ VOLTAGE RATING... | |
| QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL OCH-57 FIXTURE USED ON 50-11/16 INCH OVERALL LENGTH 45-3/16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 240 VAC AT 50/60 HZ VOLTAGE RATING... | |
| QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL OCH-57 FIXTURE USED ON 50-11/16 INCH OVERALL LENGTH 45-3/16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 277 VAC AT 50/60 HZ VOLTAGE RATING... | |
| QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL OCH-57 FIXTURE USED ON 50-11/16 INCH OVERALL LENGTH 45-3/16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 480 VAC AT 50/60 HZ VOLTAGE RATING... |