TPI Corporation Radiant Element Heater CP703

Description
2 FT X 2 FT X 1 INCH SIZE ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING/SURFACE MOUNTING 1 AMPERE CURRENT RATING 375 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 1280 BTU HEATING CAPACITY APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL CP MODEL
Datasheet
Description
2 FT X 2 FT X 1 INCH SIZE ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING/SURFACE MOUNTING 1 AMPERE CURRENT RATING 375 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 1280 BTU HEATING CAPACITY APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL CP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - CP703 - TPI Corporation
Gray, TN, USA
Radiant Element Heater
CP703
Radiant Element Heater CP703
2 FT X 2 FT X 1 INCH SIZE ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING/SURFACE MOUNTING 1 AMPERE CURRENT RATING 375 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 1280 BTU HEATING CAPACITY APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL CP MODEL
  • 2 FT X 2 FT X 1 INCH SIZE
  • ETL (CANADA AND US) APPROVAL
  • 277 V VOLTAGE RATING
  • CEILING/SURFACE MOUNTING
  • 1 AMPERE CURRENT RATING
  • 375 W POWER RATING
  • STEEL HOUSING MATERIAL
  • TEXTURED WHITE POWDER COATED HOUSING FINISH
  • 1280 BTU HEATING CAPACITY
  • APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL
  • CP MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number CP703
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater with fan HVI 030 - 03083.9-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 150/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 150.00 kW (512 MBH)
View Details
Blanket Drum Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Drum Heater
Maximum Operating (Sheath) Temperature 160 to 450 F (71.11 to 232 C)
AC Voltage Required 120 volts
View Details