TPI Corporation Radiant Heater Element 63116249

Description
CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 222/223/MM-24A FIXTURE USED ON 19-11/16 INCH OVERALL LENGTH 16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 240 VAC AT 50/60 HZ VOLTAGE RATING VERTICAL/HORIZONTAL MOUNTING 1600 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 4100 DEG F INCLUDES SEALED PORCELAIN END CAP 631 MODEL
Datasheet
Description
CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 222/223/MM-24A FIXTURE USED ON 19-11/16 INCH OVERALL LENGTH 16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 240 VAC AT 50/60 HZ VOLTAGE RATING VERTICAL/HORIZONTAL MOUNTING 1600 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 4100 DEG F INCLUDES SEALED PORCELAIN END CAP 631 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gray, TN, USA
Radiant Heater Element
63116249
Radiant Heater Element 63116249
CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 222/223/MM-24A FIXTURE USED ON 19-11/16 INCH OVERALL LENGTH 16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 240 VAC AT 50/60 HZ VOLTAGE RATING VERTICAL/HORIZONTAL MOUNTING 1600 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 4100 DEG F INCLUDES SEALED PORCELAIN END CAP 631 MODEL
  • CLEAR QUARTZ LAMP TYPE
  • COILED TUNGSTEN FILAMENT MATERIAL
  • 222/223/MM-24A FIXTURE USED ON
  • 19-11/16 INCH OVERALL LENGTH
  • 16 INCH HEATED LENGTH
  • PIGTAIL CONNECTION TYPE
  • 240 VAC AT 50/60 HZ VOLTAGE RATING
  • VERTICAL/HORIZONTAL MOUNTING
  • 1600 W POWER RATING
  • 5000 LIFE IN HOUR
  • 3/8 INCH LAMP DIAMETER
  • COLOR TEMPERATURE 4100 DEG F
  • INCLUDES SEALED PORCELAIN END CAP
  • 631 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 63116249
Product Name Radiant Heater Element
Heater Type Radiant Heater
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Clearview™ Transparent Heating Elements -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Applications LCD screen heater
View Details
Foil Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Flexible Heater; Radiant Heater; Radiant Floor Heater
View Details
Bolt Cartridge Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cartridge Heater
AC Voltage Required 240 volts
Watt Density 45 to 101 W/in²
View Details