TPI Corporation Radiant Element Heater CV75X

Description
COVE, INFRARED TYPE 72 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING MOUNTING 3 AMPERE CURRENT RATING 750 W POWER RATING ALUMINUM HOUSING MATERIAL WHITE POWDER COATED HOUSING FINISH 2560 BTU HEATING CAPACITY CVX MODEL
Datasheet
Description
COVE, INFRARED TYPE 72 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING MOUNTING 3 AMPERE CURRENT RATING 750 W POWER RATING ALUMINUM HOUSING MATERIAL WHITE POWDER COATED HOUSING FINISH 2560 BTU HEATING CAPACITY CVX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - CV75X - TPI Corporation
Gray, TN, USA
Radiant Element Heater
CV75X
Radiant Element Heater CV75X
COVE, INFRARED TYPE 72 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING MOUNTING 3 AMPERE CURRENT RATING 750 W POWER RATING ALUMINUM HOUSING MATERIAL WHITE POWDER COATED HOUSING FINISH 2560 BTU HEATING CAPACITY CVX MODEL
  • COVE, INFRARED TYPE
  • 72 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE
  • ETL (CANADA AND US) APPROVAL
  • 240 V VOLTAGE RATING
  • CEILING MOUNTING
  • 3 AMPERE CURRENT RATING
  • 750 W POWER RATING
  • ALUMINUM HOUSING MATERIAL
  • WHITE POWDER COATED HOUSING FINISH
  • 2560 BTU HEATING CAPACITY
  • CVX MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number CV75X
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Heating Elements - 2995893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heating Capacity 0.02 kW (0.0682 MBH)
View Details
Enclosure Heater with Fan - CR 130 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.95 kW (3.24 MBH)
View Details
PTC Air Heaters – MTH Type - MTH(W)-1100M(B)-93S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.12 kW (3.84 MBH)
AC Voltage Required 120 volts
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details