TPI Corporation Radiant Element Heater OCH57480VSSE

Description
INFRARED TYPE 53 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CHAIN/WALL/CEILING MOUNTING 4.7 AMPERE CURRENT RATING 2250 W POWER RATING 24 GAUGE STAINLESS STEEL HOUSING MATERIAL STAINLESS STEEL HOUSING FINISH 7679 BTU/HR HEATING CAPACITY APPLICATION INDOOR, OUTDOOR OCH MODEL
Datasheet
Description
INFRARED TYPE 53 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CHAIN/WALL/CEILING MOUNTING 4.7 AMPERE CURRENT RATING 2250 W POWER RATING 24 GAUGE STAINLESS STEEL HOUSING MATERIAL STAINLESS STEEL HOUSING FINISH 7679 BTU/HR HEATING CAPACITY APPLICATION INDOOR, OUTDOOR OCH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - OCH57480VSSE - TPI Corporation
Gray, TN, USA
Radiant Element Heater
OCH57480VSSE
Radiant Element Heater OCH57480VSSE
INFRARED TYPE 53 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CHAIN/WALL/CEILING MOUNTING 4.7 AMPERE CURRENT RATING 2250 W POWER RATING 24 GAUGE STAINLESS STEEL HOUSING MATERIAL STAINLESS STEEL HOUSING FINISH 7679 BTU/HR HEATING CAPACITY APPLICATION INDOOR, OUTDOOR OCH MODEL
  • INFRARED TYPE
  • 53 INCH L X 5.4 INCH W X 6.5 INCH H SIZE
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • CHAIN/WALL/CEILING MOUNTING
  • 4.7 AMPERE CURRENT RATING
  • 2250 W POWER RATING
  • 24 GAUGE STAINLESS STEEL HOUSING MATERIAL
  • STAINLESS STEEL HOUSING FINISH
  • 7679 BTU/HR HEATING CAPACITY
  • APPLICATION INDOOR, OUTDOOR
  • OCH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number OCH57480VSSE
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Foil Heaters - FH Series - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Specialty Industrial Heaters; Insulated wire element inside an aluminum foil covering.
Maximum Operating (Sheath) Temperature 300 F (149 C)
Heating Capacity 6480.00 kW (22108 MBH)
View Details
EKOHEAT Induction Heater - 200/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 200.00 kW (682 MBH)
View Details
Clearview™ Transparent Heating Elements -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Applications LCD screen heater
View Details
Golden 8 Infrared Emitters -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Maximum Operating (Sheath) Temperature 1472 to 4352 F (800 to 2400 C)
AC Voltage Required 230 to 400 volts
View Details