TPI Corporation Radiant Element Heater OCH46240VSSE

Description
INFRARED TYPE 42 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CHAIN/WALL/CEILING MOUNTING 8.3 AMPERE CURRENT RATING 2000 W POWER RATING 24 GAUGE STAINLESS STEEL HOUSING MATERIAL STAINLESS STEEL HOUSING FINISH 6826 BTU/HR HEATING CAPACITY APPLICATION INDOOR, OUTDOOR OCH MODEL
Datasheet
Description
INFRARED TYPE 42 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CHAIN/WALL/CEILING MOUNTING 8.3 AMPERE CURRENT RATING 2000 W POWER RATING 24 GAUGE STAINLESS STEEL HOUSING MATERIAL STAINLESS STEEL HOUSING FINISH 6826 BTU/HR HEATING CAPACITY APPLICATION INDOOR, OUTDOOR OCH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - OCH46240VSSE - TPI Corporation
Gray, TN, USA
Radiant Element Heater
OCH46240VSSE
Radiant Element Heater OCH46240VSSE
INFRARED TYPE 42 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CHAIN/WALL/CEILING MOUNTING 8.3 AMPERE CURRENT RATING 2000 W POWER RATING 24 GAUGE STAINLESS STEEL HOUSING MATERIAL STAINLESS STEEL HOUSING FINISH 6826 BTU/HR HEATING CAPACITY APPLICATION INDOOR, OUTDOOR OCH MODEL
  • INFRARED TYPE
  • 42 INCH L X 5.4 INCH W X 6.5 INCH H SIZE
  • ETL (CANADA AND US) APPROVAL
  • 240 V VOLTAGE RATING
  • CHAIN/WALL/CEILING MOUNTING
  • 8.3 AMPERE CURRENT RATING
  • 2000 W POWER RATING
  • 24 GAUGE STAINLESS STEEL HOUSING MATERIAL
  • STAINLESS STEEL HOUSING FINISH
  • 6826 BTU/HR HEATING CAPACITY
  • APPLICATION INDOOR, OUTDOOR
  • OCH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number OCH46240VSSE
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Tubular Heaters -  - WATTCO
Specs
Heater Type Tubular Heaters
Heating Capacity 0.60 to 18.00 kW (2.05 to 61.41 MBH)
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
View Details
Self-Regulating Heat Cable - VSX-HT™ - Thermon, Inc
Specs
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -60 to 392 F (-51.11 to 200 C)
Sleeve (Sheath) Material Teflon®
View Details
Non-MGO Heaters (NMH Heater) -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details