TPI Corporation Radiant Element Heater MM46A

Description
INFRARED TYPE 3.75 INCH W X 3.38 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING CEILING/SURFACE MOUNTING 3000/3800 W POWER RATING ANODIZED ALUMINUM HOUSING MATERIAL 12457 BTU/HR HEATING CAPACITY APPLICATION INDOOR INDUSTRIAL AND COMMERCIAL MM MODEL
Datasheet
Description
INFRARED TYPE 3.75 INCH W X 3.38 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING CEILING/SURFACE MOUNTING 3000/3800 W POWER RATING ANODIZED ALUMINUM HOUSING MATERIAL 12457 BTU/HR HEATING CAPACITY APPLICATION INDOOR INDUSTRIAL AND COMMERCIAL MM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - MM46A - TPI Corporation
Gray, TN, USA
Radiant Element Heater
MM46A
Radiant Element Heater MM46A
INFRARED TYPE 3.75 INCH W X 3.38 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING CEILING/SURFACE MOUNTING 3000/3800 W POWER RATING ANODIZED ALUMINUM HOUSING MATERIAL 12457 BTU/HR HEATING CAPACITY APPLICATION INDOOR INDUSTRIAL AND COMMERCIAL MM MODEL
  • INFRARED TYPE
  • 3.75 INCH W X 3.38 INCH H SIZE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • CEILING/SURFACE MOUNTING
  • 3000/3800 W POWER RATING
  • ANODIZED ALUMINUM HOUSING MATERIAL
  • 12457 BTU/HR HEATING CAPACITY
  • APPLICATION INDOOR INDUSTRIAL AND COMMERCIAL
  • MM MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number MM46A
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Two Piece Band Heater - MB Series - Backer Hotwatt Inc.
Specs
Heater Type Band Heater
Maximum Operating (Sheath) Temperature 900 F (482 C)
Heating Capacity 0.55 to 1.65 kW (1.88 to 5.63 MBH)
View Details
EKOHEAT Induction Heater - 90/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 90.00 kW (307 MBH)
View Details
Specialty Heating Elements -  - Heatron, Inc.
Specs
Heater Type Air Heater; Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
Infrared Booster -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Applications Drying
View Details