TPI Corporation Radiant Element Heater 34230TH240V

Description
INFRARED TYPE 33 INCH L X 15 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 5 KW POWER RATING 20 GAUGE ALUMINIZED STEEL HOUSING MATERIAL BROWN ENAMEL HOUSING FINISH 17065 BTU HEATING CAPACITY APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL TH MODEL
Datasheet
Description
INFRARED TYPE 33 INCH L X 15 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 5 KW POWER RATING 20 GAUGE ALUMINIZED STEEL HOUSING MATERIAL BROWN ENAMEL HOUSING FINISH 17065 BTU HEATING CAPACITY APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL TH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - 34230TH240V - TPI Corporation
Gray, TN, USA
Radiant Element Heater
34230TH240V
Radiant Element Heater 34230TH240V
INFRARED TYPE 33 INCH L X 15 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 5 KW POWER RATING 20 GAUGE ALUMINIZED STEEL HOUSING MATERIAL BROWN ENAMEL HOUSING FINISH 17065 BTU HEATING CAPACITY APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL TH MODEL
  • INFRARED TYPE
  • 33 INCH L X 15 INCH W X 10-7/8 INCH H SIZE
  • 1/3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 240 V VOLTAGE RATING
  • CEILING/SURFACE MOUNTING
  • 5 KW POWER RATING
  • 20 GAUGE ALUMINIZED STEEL HOUSING MATERIAL
  • BROWN ENAMEL HOUSING FINISH
  • 17065 BTU HEATING CAPACITY
  • APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL
  • TH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 34230TH240V
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Glasrope® Heater - GS16 - Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 325 F (163 C)
Sleeve (Sheath) Material SynRubber
View Details
EKOHEAT Induction Heater - 100/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 100.00 kW (341 MBH)
View Details
Gas Line and Pump Line Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 32 to 392 F (0.0 to 200 C)
View Details
Golden 8 Infrared Emitters -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Maximum Operating (Sheath) Temperature 1472 to 4352 F (800 to 2400 C)
AC Voltage Required 230 to 400 volts
View Details