TPI Corporation Datasheets for Air Conditioners

Air conditioners and building air conditioners are used in industrial, process computing, networking, and other spaces where thermal management is important.  Space and spot cooling equipment are used wherever total heat must be controlled or where localized heat sources must be managed.  Many refrigerants are used in air conditioners; CFC-free refrigerants are becoming more prevalent and in fact are required in many applications.
Air Conditioners: Learn more

Product Name Notes
CENTRIFUGAL TYPE 36 INCH SIZE 20 GAUGE RIGID STEEL ENCLOSURE MATERIAL ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 3.9/3.4 AMPERE CURRENT RATING 472/154 W POWER RATING BAKED EPOXY...
CENTRIFUGAL TYPE 36 INCH SIZE 20 GAUGE RIGID STEEL ENCLOSURE MATERIAL ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 4.4/4.3 AMPERE CURRENT RATING 603/192 W POWER RATING BAKED EPOXY...
CENTRIFUGAL TYPE 48 INCH SIZE 20 GAUGE RIGID STEEL ENCLOSURE MATERIAL ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 4.4/3.6 AMPERE CURRENT RATING 519/189 W POWER RATING BAKED EPOXY...
CENTRIFUGAL TYPE 48 INCH SIZE 20 GAUGE RIGID STEEL ENCLOSURE MATERIAL ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 5.9/4.8 AMPERE CURRENT RATING 586/168 W POWER RATING BAKED EPOXY...
CENTRIFUGAL TYPE 60 INCH SIZE 20 GAUGE RIGID STEEL ENCLOSURE MATERIAL ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 4.4/3.8 AMPERE CURRENT RATING 509/199 W POWER RATING BAKED EPOXY...
CENTRIFUGAL TYPE 60 INCH SIZE 20 GAUGE RIGID STEEL ENCLOSURE MATERIAL ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 4.4/5.2 AMPERE CURRENT RATING 172/708 W POWER RATING BAKED EPOXY...