TPI Corporation Radiant Element Heater 22260TH480V

Description
INFRARED TYPE 24 INCH L X 15 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CEILING/SURFACE MOUNTING 3.2 KW POWER RATING 20 GAUGE ALUMINIZED STEEL HOUSING MATERIAL BROWN ENAMEL HOUSING FINISH 10922 BTU HEATING CAPACITY APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL TH MODEL
Datasheet
Description
INFRARED TYPE 24 INCH L X 15 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CEILING/SURFACE MOUNTING 3.2 KW POWER RATING 20 GAUGE ALUMINIZED STEEL HOUSING MATERIAL BROWN ENAMEL HOUSING FINISH 10922 BTU HEATING CAPACITY APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL TH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - 22260TH480V - TPI Corporation
Gray, TN, USA
Radiant Element Heater
22260TH480V
Radiant Element Heater 22260TH480V
INFRARED TYPE 24 INCH L X 15 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CEILING/SURFACE MOUNTING 3.2 KW POWER RATING 20 GAUGE ALUMINIZED STEEL HOUSING MATERIAL BROWN ENAMEL HOUSING FINISH 10922 BTU HEATING CAPACITY APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL TH MODEL
  • INFRARED TYPE
  • 24 INCH L X 15 INCH W X 10-7/8 INCH H SIZE
  • 1/3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • CEILING/SURFACE MOUNTING
  • 3.2 KW POWER RATING
  • 20 GAUGE ALUMINIZED STEEL HOUSING MATERIAL
  • BROWN ENAMEL HOUSING FINISH
  • 10922 BTU HEATING CAPACITY
  • APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL
  • TH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 22260TH480V
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 20/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 20.00 kW (68.24 MBH)
View Details
Electric Fuel Gas Startup Heater -  - Gaumer Process
Specs
Heater Type Specialty Industrial Heaters; Gas Turbine Startup
Applications Gases/Vapors
View Details
Pure Flow Air Heater - PFO Series - Backer Hotwatt Inc.
Specs
Heater Type HeatTorch; Air Heater
Max Air Temperature 800 F (427 C)
Maximum Air Flow 15 SCFM (25.5 m³/hr)
View Details