TPI Corporation Radiant Element Heater OCH46277VSSE

Description
INFRARED TYPE 42 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CHAIN/WALL/CEILING MOUNTING 7.2 AMPERE CURRENT RATING 2000 W POWER RATING 24 GAUGE STAINLESS STEEL HOUSING MATERIAL STAINLESS STEEL HOUSING FINISH 6826 BTU/HR HEATING CAPACITY APPLICATION INDOOR, OUTDOOR OCH MODEL
Datasheet
Description
INFRARED TYPE 42 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CHAIN/WALL/CEILING MOUNTING 7.2 AMPERE CURRENT RATING 2000 W POWER RATING 24 GAUGE STAINLESS STEEL HOUSING MATERIAL STAINLESS STEEL HOUSING FINISH 6826 BTU/HR HEATING CAPACITY APPLICATION INDOOR, OUTDOOR OCH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - OCH46277VSSE - TPI Corporation
Gray, TN, USA
Radiant Element Heater
OCH46277VSSE
Radiant Element Heater OCH46277VSSE
INFRARED TYPE 42 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CHAIN/WALL/CEILING MOUNTING 7.2 AMPERE CURRENT RATING 2000 W POWER RATING 24 GAUGE STAINLESS STEEL HOUSING MATERIAL STAINLESS STEEL HOUSING FINISH 6826 BTU/HR HEATING CAPACITY APPLICATION INDOOR, OUTDOOR OCH MODEL
  • INFRARED TYPE
  • 42 INCH L X 5.4 INCH W X 6.5 INCH H SIZE
  • ETL (CANADA AND US) APPROVAL
  • 277 V VOLTAGE RATING
  • CHAIN/WALL/CEILING MOUNTING
  • 7.2 AMPERE CURRENT RATING
  • 2000 W POWER RATING
  • 24 GAUGE STAINLESS STEEL HOUSING MATERIAL
  • STAINLESS STEEL HOUSING FINISH
  • 6826 BTU/HR HEATING CAPACITY
  • APPLICATION INDOOR, OUTDOOR
  • OCH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number OCH46277VSSE
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Modular Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 5.00 to 50.00 kW (17.06 to 171 MBH)
Applications Annealing or Heat Treating
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Medium Voltage Heater -  - Gaumer Process
Specs
Heater Type Water Heaters; Specialty Industrial Heaters; Producing Steam, and Vaporizing Liquid to Gas
Sleeve (Sheath) Material Incoloy 800
Applications Gases/Vapors; Process Waters
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details